Plug & Play Deployment
Deploying Sophos Access Points is easy. Automatic setup and configuration means multiple wireless access points are up and running in minutes.
Simply plug the access point in and it automatically appears in the Sophos UTM user interface. Enable them from the console, and within seconds they become operational.
Reliable Wireless Networking
Sophos Access Points are ideal for creating multiple separate wireless zones. Configure a wireless network to provide employees access to internal network resources. On the same access point, you can offer wireless guests Internet access. Do it all without compromising the integrity of the internal network.
Access points include the dual-band, dual-radio AP 50, that can act as a repeater or bridge to extend Wi-Fi coverage to hard to wire areas.
Easy Guest Hotspots
Set up guest hotspots for visitors or BYOD devices to control access to company resources. You get secure, easy-to-manage guest access out-of-the-box—without extra appliances, licenses or complex configuration.
Strong Encryption
Sophos UTM supports the strongest encryption and authentication standards available. Simply use your existing backend authentication, such as Active Directory, to allow quick and easy access for your employees. Know your wireless connections are completely secure.
Optimized Performance
You get the ultimate in wireless performance with Sophos UTM and our Wireless Access Points.
Complete UTM Security
Sophos Access Points send wireless traffic to the Sophos UTM appliance, where all security applications run.
Simple Management
At Sophos, simplicity is our mantra. You’ll have complete control over all the security features you need all in one place, with none of the complexity.
We've invested heavily in streamlining our interface. This way you won't have to reach for the manual every time you need to update a policy or change a setting. So you're never more than a couple clicks from completing your task.
Complete on-box reporting
Our built-in reporting means you’ll know exactly what's happening with your users. Fix problems fast and shape your policies, keeping your users secure while boosting network performance. And, you get detailed reports as standard, stored locally with no separate tools required.
At-a-glance flow graphs show usage trends with predefined and customizable reports, providing key web activity. Report anonymization hides user names, requiring the four-eyes-principle to unhide them.
Note:
Capacity
Enterprise-grade ceiling mount
Maximum throughput: 1.3 Gbps + 450 Mbps
Multiple SSIDs: 8 per radio (16 in total)
Technical Specification
LAN interface: 1 x 10/100/1000 Base TX
Supported WLAN Standards: 802.11 a/b/g/n/ac 2.4 and 5 GHz
DFS/TPC: Yes
Power over Ethernet (PoE): 802.3at (PoE+)
Number of antennas: 6 internal
Number of radios: 2
MIMO capabilities: 3x3:3
Power supply: 100-240V, 50/60Hz
Power consumption (max.): 13W
Physical Specifications
Dimensions (WxHxD): 200 (Diameter) x 37 (Height) mm
Weight: 640 g
Mounting options: Ceiling/desktop
Regulatory Compliance
Certifications: FCC, CE, NCC, UL (plenum-rated)