2494L 24" Open Frame Touchscreen

The Elo 2494L 24-inch open-frame LCD touch display features a slim design and narrow outside dimensions due to the state-of-the-art, energy-saving LED backlight, using less electricity to operate and generating less heat. This compact touch display is designed for touch, with proven Elo expertise and reliability built in. The 2494L provides stable, drift-free operation with outstanding image clarity and light transmission—for accurate touch responses and vivid images. Featuring a brilliant wide viewing angle panel, the 2494L instantly grabs and holds the users’ attention for kiosks, casino and amusement, retail self-service, and industrial automation environments.

Manufacturer Part Number
E186076
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Enclosure Color

Black

Touch Technology & Capacity

SAW (IntelliTouch® Surface Acoustic Wave) - Single Touch
SAW (IntelliTouch® Surface Acoustic Wave) - Dual Touch
PCAP (TouchPro™ Projected Capacitive) - 10 Touch
SAW ZB (IntelliTouch® Surface Acoustic Wave) - Single Touch

Diagonal Size

23.8'' diagonal, Active matrix TFT LCD (LED)

On Screen Display

Accessible through switches on the unit’s tethered OSD Control box. 

Controls: Menu, Up, Down, Select, Power 

Settings: Brightness, Contrast, Clock, Phase, H-position, V-position, Auto-Adjust, Aspect Ratio, Sharpness, Color Temperature, OSD Timeout, OSD Language, OSD H-Position, OSD V-Position, Recall Defaults, Video Priority, Information, Touch On Sleep Mode, Touch Through 

Languages: English, French, Italian, German, Spanish, Simplified Chinese, Traditional Chinese, Japanese 

Lockouts: OSD, Power

Aspect Ratio

16:9

Active Area (mm)

20.75" x 11.67" / 527.04mm x 296.46mm

Resolution

1920 x 1080

Other Supported Resolutions

640 x 480 60Hz 
720 x 400 70Hz 
800 x 500, 60Hz 
800 x 600 56, 60Hz 
1024 x 768 60Hz 
1280 x 800 60Hz 
1280 x 1024 60Hz 
1366 x 768 60Hz, 60Hz RB 
1440 x 900 60Hz, 60Hz RB 
1680 x 1050 60Hz, 60Hz RB 
1920 x 1080 50, 60Hz

Viewing Angle

Horizontal: ±89° or 178° total / Vertical: ±89° or 178° total

Colors

16.7 million

Brightness (typical)

LCD panel: 250 nits 
IntelliTouch: 225 nits 
IntelliTouch DT: 225 nits 
PCAP: 225 nits

Response Time-total (typical)

16 msec

Contrast Ratio

3000:1

Input Video Format

Analog VGA on Female DB-15 connector 
DisplayPort V1.1a - Supports later versions of Display Port video input

Input Video Frequency

Horizontal: 30 - 82 KHz 
Vertical: 50 - 75 Hz

Power Supply

External DC - Optional power brick (sold separately)

Input Voltage

12VDC +/- 5%

Input Connector

Coaxial power jack (2.0mm (+0.0 -0.1mm) pin outer diameter, 6.4mm (+/- 0.3mm) barrel inner diameter, 8.8mm (+/- 0.3mm) barrel depth)

Power Consumption (Typical)

Monitor + Adapter at 230V/50Hz 
ON: 26 W 
SLEEP: 1.5 W 
OFF: 0.5W

Dimensions

IntelliTouch/IntelliTouch DT: 22.14" x 12.86" x 1.64" / 562.4mm x 326.6mm x 41.7mm 

Shipping Box Dimensions

27.24" x 17.8" x 7.48" / 692mm x 452mm x 190mm

Weight (Unpackaged)

14.1 lbs / 6.39 Kg

Weight (Packaged)

19.3 lbs / 8.75 Kg

Operating Temperature

0°C to 40°C / 32°F to 104°F

Storage Temperature

-20°C to 60°C / -4°F to 140°F

Humidity

Operating: 20% to 80% 
Storage: 10% to 95%

Sealability

Touchscreen sealed to bezel 
Touchscreen sealed to LCD

MTBF

50,000 hours demonstrated

Warranty

3-year

Regulatory approvals and declarations

Australia RCM; Canada cUL, IC; China CCC; Europe CE TUV; Japan VCCI; Korea KCC; Mexico CoC; Taiwan BSMI; United States UL, FCC; International CB; RoHS, China RoHS, WEEE, IMERC

Mounting Options

200x100mm VESA mount on rear of unit 
4-hole mounting interface on all four sides. (IT/IT+ Models) 
Side mount with included “L” brackets ((IT/IT+ Models) 
Front mount with optional bezel kit (IT/IT+ Models) 
Flush mount with included brackets (PCAP/iTouch/Non-Touch Models) 
See dimensional drawings for details

What's in the Box

VGA Cable 
RJ45 OSD Remote 
Touch USB Cable 
User Manual CD 
Quick Install Guide; For Zero-Bezel Models: Flush Mount Brackets w/Screws; For Bezeled 
IT/ST/AT Models: “L” (Side Mount) Brackets and w/Screws

Options / Peripherals / Upgrades

Elo Remote OSD (RJ45) - Elo P/N: E483757
Replacement Cable Kit - Elo P/N: E378229
North America power brick - Elo P/N: E005277
European & Korea power brick - Elo P/N: E571601
UK power brick - Elo P/N: E180092
China power brick - Elo P/N: E558862
Taiwan power brick - Elo P/N: E818655
Japan power brick - Elo P/N: E182546
Argentina power brick - Elo P/N: E887099
IntelliTouch Stylus Pen - Elo P/N: D82064-000
Elo 12-inch - Flush-mount Bracket - Elo P/N: E000878
Elo 24-inch Wide Front-mount Bezel - Elo P/N: E083096
Elo 24-inch Wide Flush-mount Bracket - Elo P/N: E000879