The Elo 2494L 24-inch open-frame LCD touch display features a slim design and narrow outside dimensions due to the state-of-the-art, energy-saving LED backlight, using less electricity to operate and generating less heat. This compact touch display is designed for touch, with proven Elo expertise and reliability built in. The 2494L provides stable, drift-free operation with outstanding image clarity and light transmission—for accurate touch responses and vivid images. Featuring a brilliant wide viewing angle panel, the 2494L instantly grabs and holds the users’ attention for kiosks, casino and amusement, retail self-service, and industrial automation environments.
Note:
Enclosure Color
Black
Touch Technology & Capacity
SAW (IntelliTouch® Surface Acoustic Wave) - Single Touch
SAW (IntelliTouch® Surface Acoustic Wave) - Dual Touch
PCAP (TouchPro™ Projected Capacitive) - 10 Touch
SAW ZB (IntelliTouch® Surface Acoustic Wave) - Single Touch
Diagonal Size
23.8'' diagonal, Active matrix TFT LCD (LED)
On Screen Display
Accessible through switches on the unit’s tethered OSD Control box.
Controls: Menu, Up, Down, Select, Power
Settings: Brightness, Contrast, Clock, Phase, H-position, V-position, Auto-Adjust, Aspect Ratio, Sharpness, Color Temperature, OSD Timeout, OSD Language, OSD H-Position, OSD V-Position, Recall Defaults, Video Priority, Information, Touch On Sleep Mode, Touch Through
Languages: English, French, Italian, German, Spanish, Simplified Chinese, Traditional Chinese, Japanese
Lockouts: OSD, Power
Aspect Ratio
16:9
Active Area (mm)
20.75" x 11.67" / 527.04mm x 296.46mm
Resolution
1920 x 1080
Other Supported Resolutions
640 x 480 60Hz
720 x 400 70Hz
800 x 500, 60Hz
800 x 600 56, 60Hz
1024 x 768 60Hz
1280 x 800 60Hz
1280 x 1024 60Hz
1366 x 768 60Hz, 60Hz RB
1440 x 900 60Hz, 60Hz RB
1680 x 1050 60Hz, 60Hz RB
1920 x 1080 50, 60Hz
Viewing Angle
Horizontal: ±89° or 178° total / Vertical: ±89° or 178° total
Colors
16.7 million
Brightness (typical)
LCD panel: 250 nits
IntelliTouch: 225 nits
IntelliTouch DT: 225 nits
PCAP: 225 nits
Response Time-total (typical)
16 msec
Contrast Ratio
3000:1
Input Video Format
Analog VGA on Female DB-15 connector
DisplayPort V1.1a - Supports later versions of Display Port video input
Input Video Frequency
Horizontal: 30 - 82 KHz
Vertical: 50 - 75 Hz
Power Supply
External DC - Optional power brick (sold separately)
Input Voltage
12VDC +/- 5%
Input Connector
Coaxial power jack (2.0mm (+0.0 -0.1mm) pin outer diameter, 6.4mm (+/- 0.3mm) barrel inner diameter, 8.8mm (+/- 0.3mm) barrel depth)
Power Consumption (Typical)
Monitor + Adapter at 230V/50Hz
ON: 26 W
SLEEP: 1.5 W
OFF: 0.5W
Dimensions
IntelliTouch/IntelliTouch DT: 22.14" x 12.86" x 1.64" / 562.4mm x 326.6mm x 41.7mm
Shipping Box Dimensions
27.24" x 17.8" x 7.48" / 692mm x 452mm x 190mm
Weight (Unpackaged)
14.1 lbs / 6.39 Kg
Weight (Packaged)
19.3 lbs / 8.75 Kg
Operating Temperature
0°C to 40°C / 32°F to 104°F
Storage Temperature
-20°C to 60°C / -4°F to 140°F
Humidity
Operating: 20% to 80%
Storage: 10% to 95%
Sealability
Touchscreen sealed to bezel
Touchscreen sealed to LCD
MTBF
50,000 hours demonstrated
Warranty
3-year
Regulatory approvals and declarations
Australia RCM; Canada cUL, IC; China CCC; Europe CE TUV; Japan VCCI; Korea KCC; Mexico CoC; Taiwan BSMI; United States UL, FCC; International CB; RoHS, China RoHS, WEEE, IMERC
Mounting Options
200x100mm VESA mount on rear of unit
4-hole mounting interface on all four sides. (IT/IT+ Models)
Side mount with included “L” brackets ((IT/IT+ Models)
Front mount with optional bezel kit (IT/IT+ Models)
Flush mount with included brackets (PCAP/iTouch/Non-Touch Models)
See dimensional drawings for details
What's in the Box
VGA Cable
RJ45 OSD Remote
Touch USB Cable
User Manual CD
Quick Install Guide; For Zero-Bezel Models: Flush Mount Brackets w/Screws; For Bezeled
IT/ST/AT Models: “L” (Side Mount) Brackets and w/Screws
Options / Peripherals / Upgrades
Elo Remote OSD (RJ45) - Elo P/N: E483757
Replacement Cable Kit - Elo P/N: E378229
North America power brick - Elo P/N: E005277
European & Korea power brick - Elo P/N: E571601
UK power brick - Elo P/N: E180092
China power brick - Elo P/N: E558862
Taiwan power brick - Elo P/N: E818655
Japan power brick - Elo P/N: E182546
Argentina power brick - Elo P/N: E887099
IntelliTouch Stylus Pen - Elo P/N: D82064-000
Elo 12-inch - Flush-mount Bracket - Elo P/N: E000878
Elo 24-inch Wide Front-mount Bezel - Elo P/N: E083096
Elo 24-inch Wide Flush-mount Bracket - Elo P/N: E000879