HyperX Predator Solid State Drive With HHHL Adapter

HyperX Predator PCIe SSD

HyperX® Predator PCIe SSD offers large capacities and incredible speeds with both compressible and incompressible data to take your system to the edge. Faster than SATA-based SSDs, it’s powered by a Marvell controller and delivers speeds of up to 1400MB/s read and 1000MB/s write for ultra-responsive multitasking and an overall faster system, and it’s available in 240GB–960GB capacities. HyperX Predator PCIe SSD delivers top-of-the-line performance to match high-performance HyperX memory and keep you at the top of your game.

Manufacturer Part Number
SHPM2280P2H/960G
EAN/UPC
0740617245769,740617245769
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form factor: M.2 2280

Interface: PCIe Gen 2.0 x 4

Capacities1: 240GB, 480GB, 960GB

NAND: MLC

Controller: Marvell 88SS9293

Baseline Performance2:

Compressible Data Transfer (ATTO)
240GB — 1400MB/s Read and 600MB/s Write
480GB — 1400MB/s Read and 1000MB/s Write
960GB — 1350MB/s Read and 1000MB/s Write

Incompressible Data Transfer (AS-SSD and CrystalDiskMark)
240GB — 1290MB/s Read and 600MB/s Write
480GB — 1100MB/s Read and 910MB/s Write
960GB — 1300MB/s Read and 1000MB/s Write

IOMETER Maximum Random 4k Read/Write
240GB — up to 160,000/ up to 119,000 IOPS
480GB — up to 130,000/ up to 118,000 IOPS
480GB — up to 160,000/ up to 126,000 IOPS

Random 4k Read/Write
240GB — up to 120,000/ up to 78,000 IOPS
480GB — up to 117,000/ up to 70,000 IOPS
960GB — up to 111,000/ up to 72,000 IOPS

PCMARK® Vantage HDD Suite Score
240GB — 138,000
480GB — 139,000
960GB — 130,000

PCMARK® 8 Storage Bandwidth
240GB — 331MB/s
480GB — 336MB/s
960GB — 414MB/s

PCMARK® 8 Storage Score
240GB — 5,015
480GB — 5,017
960GB — 5,045

Anvil Total Score (Incompressible Workload)
240GB — 6,500
480GB — 6,700
960GB — 6,800

Power Consumption:
1.38W Idle / 1.4W Avg / 1.99W (MAX) Read / 8.25W (MAX) Write

Storage temperature: -40°C~85°C

Operating temperature: 0°C~70°C

Dimensions: 80mm x 22mm x 3.5mm (M.2)

180.98mm x 120.96mm x 21.59mm (with HHHL adapter — standard bracket)
181.29mm x 80.14mm x 23.40mm (with HHHL adapter — low-profile bracket)

Weight:
10g (M.2)
73g (with HHHL adapter — standard bracket)
68g (with HHHL adapter — low-profile bracket)

Vibration Operating: 2.17G Peak (7—800Hz)

Vibration non-operating:: 20G Peak (10—2000Hz)

Life expectancy: 1 million hours MTBF

Warranty/support:
3-year warranty with free technical support

Total Bytes Written (TBW)3:
240GB: 415TB 1.6 DWPD4
480GB: 882TB 1.7 DWPD4
960GB: 1600TB 1.8 DWPD4

Operating system software support: Windows® 8, 8.1, Window 7 (SP1), Windows Vista® (SP2), Windows XP (SP3)