cBR-8 Series CCAP Router Chassis

Cable operators have seen exponential growth in broadband traffic in recent years. According to industry reports, Downstream and Upstream traffic grew significantly annually for the past several years. Even after many years of high rates of traffic growth, the pace continues. Much of this growth is due to the consumption of video, which accounts for a significant and growing percentage of bandwidth used in Hybrid Fiber-Coaxial (HFC) networks.

Cisco® Converged Broadband Router-8 (cBR-8) is the next generation, highly available, fully redundant, terabit-capable converged cable access platform (CCAP) from Cisco. It allows cable operators to deliver more bandwidth, higher service tiers and greater agility in deploying new applications and services, while minimizing operational expenses, power requirements, and rack space requirements in cable head-ends.

With industry-leading density and the capability to converge DOCSIS data, MPEG video, and IP video onto a single system, the Cisco cBR-8 Converged Broadband Router provides cable operators with a simple, cost-effective path to a full CCAP and the all-IP infrastructure. In addition to new DOCSIS® and optical networking capabilities, the Cisco cBR-8 Converged Broadband Router will also be capable of applying Software-Defined Networking (SDN) and virtualization technologies to virtualize, integrate, and automate the access architecture of cable operators.

Stay One Step Ahead of Bandwidth Demand

There are at least 32 channels of DOCSIS 3.0 QAM channels and DOCSIS 3.1 (OFDM) blocks per Service Group. That’s what cable multiservice operators (MSOs) report they need to handle growing bandwidth requirements with gigabit and higher services. DOCSIS 3.1 promises higher spectral efficiency (30-50 percent) but also places a heavier demand on the head-end equipment in terms of power, cooling, and bandwidth requirements.

Cisco has seen that cable MSOs are also aggressively pursuing a strategy to converge legacy MPEG services with DOCSIS high-speed Internet services to maximize the benefits of the transition to CCAP architectures. Furthermore, MSOs are considering fiber deep architectures (Remote-PHY in the Fiber Node) as well hub consolidation solutions (Remote-PHY Shelf) to position themselves to compete effectively against fiber-to-the-x (FTTx) over-builders (such as Google Fiber). A hub consolidation strategy opens new vistas for MSOs to consider virtualizing cable modem termination systems (CMTS) and CCAP functions on server farms in the data center and to think about newer ways of orchestrating and managing their networks through SDN technologies.

MSOs need a next generation CCAP solution that can not only solve today’s bandwidth demands in a cost effective and efficient way but also includes an architecture that can evolve as the HFC plant evolves. They need a platform that is ready for the challenges posed by DOCSIS 3.1 and the convergence of video and data and can provide disruptive technologies like SDN to simplify network management and orchestration. They need the Cisco cBR-8.

Manufacturer Part Number
CBR-8-CCAP-CHASS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cisco IOS-XE Software Release: Cisco IOS-XE3.15S*

Physical Specifications:
  • Height: 13RU (22.75 in./57.78 cm)
  • Width: 17.45 in. (44.32 cm) (no rack mounts) 17.65 in. (44.83 cm) with rack mounts installed.
  • Overall Depth: 28.075 in. (71.3 cm)
  • Weight: 429 lb (195 kg) maximum fully loaded
Route Processor:High Performance 64-bit Control Plane

WAN Backhaul: 8 + 8 10GE WAN Ports and 80 + 80 Gbps WAN Backhaul

Memory:48 GB expandable to 96 GB

Performance (Forwarding): 200Gbps with features activated

Fan Module:
  • 5 Fan Modules:
    • 2 high-efficiency fans per module
    • Variable-speed fans for optimal thermal performance
    • No single point of failure
Supported SFP:
  • SFP-10G-SR
  • SFP-10G-LR
  • SFP-10G-ER
  • SFP-10G-ZR
  • SFP-10G-LRM

Power Requirements

Redundant Power Supply:
  • AC: Cisco cBR-8 supports N+1 (e.g. 3+1) or N+1 (e.g. 3+3) redundancy
  • DC: Cisco cBR-8 support N+1 (e.g. 4+1) redundancy
Power Input:
  • Worldwide ranging AC (200-240V; 50-60 Hz; 16A maximum)
  • Worldwide ranging DC (-40 to -72V; 50A nominal, 60A maximum)
Power Consumption:
  • Cisco cBR-8 Lifetime Facility Power Requirement: 9000W
  • Cisco cBR-8 FCS Hardware Facility Power Requirement (D3.0): 7300W
  • Cisco cBR-8 FCS Hardware Facility Power Requirement (D3.1) 7900W
  • Cisco would be happy to provide typical power consumption for configurations of interest
Airflow: Front-to-back

Environmental Specifications

Operating Temperature (nominal):32 to 104ºF (0 to 40ºC) Sea Level

Operating humidity (nominal) (relative humidity): 5 to 85%

Operating humidity(short-term):5 to 90%

Note: Not to exceed 0.024 kg water per 1 kg of dry air

Storage Temperature: -40 to 158ºF (-40 to 70ºC)

Storage (relative humidity): 5 to 95%

Note: Not to exceed 0.024 kg water per 1 kg of dry air.

Operating Altitude:-60 to 4000m

Reliability and Availability:

  • Supports Online Insertion and Removal (OIR)
  • Supports Nonstop Forwarding (NSF) and Stateful Switchover (SSO)
  • Supports In-Service Software Upgrades (ISSUs)
MIBs:Feature Parity with the Cisco uBR10K platform*, **

Regulatory and Compliance:

Safety

●  UL/CSA/IEC/EN 60950-1 2nd Ed. - United States, Canada, Europe

●  AS/NZS 60950.1 - Australia

●  EN60825/IEC 60825 Laser Safety

●  FDA - Code of Federal Regulations Laser Safety

Electromagnetic Emissions Certification

●  EN50083-2 - Europe

●  KN 22 Class A - Korea

●  FCC Part 15 Class A - United States

●  ICES 003 Class A - Canada

●  AS/NZS Class A - Australia

●  CISPR 22 Class A - Europe

●  EN55022 Class A - Europe

●  VCCI Class A - Japan

●  CNS13438 Class A - Taiwan

●  IEC/EN61000-3-2 Power Line Harmonics - Europe

●  IEC/EN61000-3-3 Voltage Fluctuations and Flicker - Europe

Immunity

●  EN50083-2 - Europe

●  CISPR 24 - Europe

●  KN 24 - Korea

●  IEC/EN61000-4-2 Electrostatic Discharge Immunity (8kV contact, 15kV air)

●  IEC/EN61000-4-3 Radiated Immunity (10V/m)

●  IEC/EN61000-4-4 Electrical Fast Transient Immunity (2kV power, 1kV signal)

●  IEC/EN61000-4-5 Surge AC Port (4kV CM, 2kV DM)

●  IEC/EN61000-4-5 Surge Signal Port (1kV)

●  IEC/EN61000-4-5 Surge DC Port (1kV)

●  IEC/EN61000-4-6 Immunity to Conducted Disturbances (10Vrms)

●  IEC/EN61000-4-8 Power Frequency Magnetic Field Immunity (30A/m)

●  IEC/EN61000-4-11 Voltage Dips, Short Interruptions, and Voltage Variations

Network Equipment Building Standards

The system is designed to meet the following Networking Equipment Building Standards (NEBS):

●  NEBS Level 3, Bellcore: GR-63-CORE, GR-1089-CORE

European Telecommunication Standards Institute (ETSI)

●  EN 300 386 Telecommunications Network Equipment (EMC)

●  EN50083-2 Cable networks for television signals, sound signals and interactive services

●  EN55022 Information Technology Equipment (Emissions)

●  EN55024 Information Technology Equipment (Immunity)

●  EN61000-6-1 Generic Immunity Standard

●  EN61000-6-2 Generic Immunity Standard for Industrial Environments

* Some features and MIBs available in later releases

** Additional MIBs for DOCSIS 3.1 to be determined at DOCSIS 3.1 release