Complete Backup
My Book desktop storage comes equipped with WD Backup software and Apple Time Machine compatibility to help make sure your photos, videos, music and documents don’t get lost. You can set it to run automatically to your schedule. Just pick the time and frequency to back up important files from your system.
My Book desktop storage also works great with Acronis® True Image™ WD Edition software to schedule complete system backups.
With the power of WD Backup, Apple Time Machine compatibility and Acronis True Image WD Edition software, you’ve got a complete backup routine to help recover data in the event of a computer virus, computer failure, or if you accidentally press “delete”.
Password Protection with Hardware Encryption
The My Book drive’s built-in 256-bit AES hardware encryption with WD Security™ software helps keep your content private and safe. Just activate password protection and set your own personalized password.
For quick, convenient access, you can set WD Security to automatically unlock the drive on your computer, saving you the hassle of keying in your password every time.
Reimagined Design
The bold, vibrant design of My Book desktop storage is sure to stop you in your tracks. It is desktop storage reimagined and gives you the opportunity to express yourself!
Easy to Use
My Book desktop storage is ready to use out of the box so you can start transferring files, saving your memories and backing up right away. It comes with all the software you need to help protect your data, including WD Backup and WD Security software and is compatible with Apple Time Machine.
Note:
Product Specifications:
Average latency: N/A
Average read seek: N/A:
Battery: No:
Cache/Buffer: N/A:
Data transfer rate: 5 Gb/s (maximum) in USB 3.0 mode and 480 Mb/s (maximum) in USB 2.0 mode
Disk Capacity: N/A
Drive Bays: N/A
Interfaces: USB 3.0 and 2.0
Memory: N/A
Processor: N/A
Rotational Speed: N/A:
Tape Drive: N/A
Write Speed: N/A
Product Dimensions:
Height : 170.6mm (6.7 in)
Length : 139.3mm (5.5in)
Width: 49mm (1.9in)
Weight:
8TB: 0.96kg (2.12lb):
6TB: 1.05kg (2.31lb):
4TB: 1.00kg (2.21lb):
3TB: 0.96kg (2.13lb):
Colors available: : Black
Country Code / Origin: : Product of Thailand or Product of Malaysia
Environmental Specifications:
Operating Temperature: 5° C to 35° C
Non-op Temperature: -20° C to 65° C
Operating relative humidity: N/A
Non-operating relative humidity: N/A
Power Specifications:
AC input voltage (AC adapter): 100 - 240V
AC input frequency: 47 - 63 Hz
Languages for software:
•English
•Chinese, Simplified
•Chinese, Traditional
•Czech
•Dutch
•French
•German
•Hungarian
•Italian: •Japanese
•Korean
•Norwegian
•Polish
•Portuguese (Brazilian)
•Russian
•Spanish
•Swedish
•Turkish
Languages for User Manual:
•English
•Arabic
•Chinese, Simplified
•Chinese, Traditional
•Czech
•Danish
•Dutch
•Finnish
•French
•German
•Greek
•Hungarian: •Italian
•Japanese
•Korean
•Norwegian
•Polish
•Portuguese (Brazilian)
•Romanian
•Russian
•Slovakian
•Spanish
•Swedish
•Turkish
Limited Warranty1:
EMEA: 2 years
PAN-AM: 2 years
UK: 2 years
AUS/NZ: 2 years
INDIA: 2 years
JAPAN: 2 years
MULTI-CITY ASIA: 2 years
Previous Product Model:
Product Name: My Book
Ref Order Number: WDBFJK
Regulatory:
NRCAN compliant: Yes
RoHS compliant2: Yes
Software included:
WD Backup, WD Security, WD Drive Utilities