USB 3.0 eSATA 4-bay RAID Hard Drive

This BUSlink 4-Bay RAID hard drive supports large capacity and dual USB 3.0+eSATA interface. It supports Intelligent RAID function: RAID 0, RAID 3, RAID 5, RAID 10, and Large. Removable HDD trays support hot-plug replacement of drives (only for RAID with redundancy mode). HDD intelligent sleep function is supported. The LCM display and buttons support convenient setting of RAID modes and status display. Optional password allows locking of RAID settings. Cooling fan maintain safe operating temperature. Included CD allows software control of RAID mode and status display in PC. Skid proof and shockproof rubber feet mat ensure safe operation.

Manufacturer Part Number
U3-32TB4S
EAN/UPC
0677891173979,677891173979
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Features

  • Up to 24TB (4 x 6TB) capacity at present, can be larger when larger capacity drive is available
  • 4 drives included and installed in trays
  • Supports 5 RAID mode: RAID 0, RAID 3, RAID 5, RAID 10, and Large. Shipped from factory in RAID 0 supporting the largest capacity but no redundancy. Could be changed to other RAID modes to allow redundancy, but will see less capacity.
  • Removable 3.5” HDD tray supports hot-plug replacement of drive (RAID mode with redundancy only)
  • LCM display and buttons for setting RAID modes and status display
  • Optional password for locking RAID setting
  • Compliant with USB SuperSpeed standard Revision 1.0 with up to 5Gbits/sec data rate, 10 times faster than USB Hi-Speed
  • Also supports eSATA
  • Supports the following data rate: full speed - 12Mbps, Hi-Speed - 480Mbps, SuperSpeed - 5Gbps, eSATA - up to 3Gbps
  • Support HDD intelligent sleep function
  • Cooling fan maintain safe operating temperature
  • RAID Manager Software for PC support RAID setting, operation, and status display
  • Skid proof and shockproof rubber feet mat ensure safe operation
  • Self-powered, AC adapter included
  • Easy Windows Plug-n-Play, supports hot plugging and dynamic reconfiguration

USB SuperSpeed Interface Specifications

  • USB Mass Storage Class, Bulk-only Transport standard compliant
  • USB SuperSpeed Mode up to 5Gbits/sec when using USB SuperSpeed port and SuperSpeed cable
  • Backward compatible to USB Hi-Speed. Will run at Hi-Speed Mode up to 480Mbits/sec when connected to USB Hi-Speed port
  • Windows 8, 7, Vista, and MAC OS X uses built-in driver

eSATA Interface Specifications

  • eSATA port with port multiplier required to see the drive correctly

Package Contents

  • BUSlink 4-Bay RAID Drive
  • 4 drive trays installed (4 drives included)
  • 1 standard A to B SuperSpeed USB cable, 1 eSATA cable
  • 1 Full range switching AC adapter
  • 1 User Manual
  • 1 Raid Manager Software for PC CD

System Requirements

  • PC with USB port (SuperSpeed USB recommended) or eSATA port with port multiplier
  • Mac with Intel CPU and USB port (SuperSpeed USB recommended) or eSATA port with port multiplier
  • Microsoft Windows® 8, 7, Vista
  • Mac OS X 10.4 or higher
  • Linux with GPT support