2x1 4K60 4:4:4 HDCP 2.2 HDMI 2.0 Automatic Standby Switcher

The VS−211H2 is a high−performance automatic switcher for4K@60Hz (4:4:4) HDCP 2.2 HDMI 2.0 video signals. Offering priority and last−connected switching options, it automatically switches according to the selected switching scheme based on active video signal detection.

  • Max. Data Rate — 17.82Gbps (5.94Gbps per data channel).
  • Resolution Support — Up to 4K@60Hz (4:4:4) UHD.
  • Kramer Equalization and re–Klocking Technology.
  • HDTV Compatible.
  • HDMI & HDCP 2.2 Compliant.
  • 3D Pass–Though.

Manufacturer Part Number
VS-211H2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUTS

  • 2 HDMI connectors
OUTPUTS
  • 1 HDMI connector
MAX. DATA RATE
  • 17.82GBPS (5.94Gbps per graphic channel)
MAX. RESOLUTION4K@60 UHD (4
  • 4:4)
COMPLIANCE WITH HDMI STANDARD
  • HDCP and HDMI
CONTROLS
  • Status/priority DIP–switches, contact closure remote control
OPERATING TEMPERATURE
  • 0° to +40°C (32° to 104°F)
STORAGE TEMPERATURE
  • –40° to +70°C (–40° to 158°F)
HUMIDITY
  • 10% to 90%, RHL non–condensing
POWER CONSUMPTION
  • 5V DC, 400mA
INCLUDED ACCESSORIES
  • Power supply 5.2V DC/4A desktop
OPTIONS
  • RK–3T 19” rack adapter
PRODUCT DIMENSION
  • 12.00cm x 7.15cm x 2.44cm (4.72" x 2.81" x 0.96" ) W, D, H
PRODUCT WEIGHT
  • 0.2kg (0.4lbs) approx
SHIPPING DIMENSION
  • 15.70cm x 12.00cm x 8.70cm (6.18" x 4.72" x 3.43" ) W, D, H
SHIPPING WEIGHT
  • 0.6kg (1.4lbs) approx