PowerHouse Charge Dock for Apple Watch + iPhone

THE COMPLETE PACKAGE

Charge and display your Apple Watch and iPhone simultaneously with the 2-in-1 PowerHouse Charge Dock for Apple Watch + iPhone. With a Magnetic Charging Module for the Apple Watch built into the dock, your Apple Watch aligns magnetically and begins charging instantly. The dock also features a built-in VersaCaseā„¢ Lightning connector to charge your iPhone, that can be adjusted to fit almost any case. Engineered to charge both devices at the fastest possible speed, the dock also elevates them for safety and visibility while they charge.

  • Made for: iPhone SE, iPhone 6s Plus, iPhone 6s, iPhone 6 Plus, iPhone 6, iPhone 5s, iPhone 5c, iPhone 5, Apple Watch, Apple Watch Sport, Apple Watch Edition

Manufacturer Part Number
F8J200TTWHT
EAN/UPC
0745883716944,745883716944
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Manufacturer Certification : Apple Watch/iPhone

COMPATIBILITY

  • Apple Watch Sport
  • Apple Watch
  • Apple Watch Edition
  • iPhone SE
  • iPhone 6s Plus
  • iPhone 6s
  • iPhone 6 Plus
  • iPhone 6
  • iPhone 5/5s
  • iPhone 5c