ProBook 655 G2 Notebook PC (ENERGY STAR)

Equip your workforce with HP’s most configurable and cost effective notebook PC. Confidently deploy the HP ProBook 655 which combines support for legacy features that provide long-term stability with modern security for today’s business.

  • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)

Easily fits existing IT infrastructure

Help get the most out of existing IT investments with legacy feature support available on the HP ProBook 655 like an optional optical drive, native serial ports, a standard VGA port, and an RJ-45 connection.

Cost effective configurations

The HP ProBook 655 is equipped with powerful AMD APUs and offers a wide range of options allowing businesses to configure the right ProBook for each user’s needs.

Professional-grade

Create a full featured experience with powerful processors, robust DDR3 memory, and professional-grade peripheral devices like HP Pro Displays and an HP Ultraslim dock.

Manufacturer Part Number
X9U21UT#ABA
EAN/UPC
0190780445785,190780445785
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


System features: Operating system: Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)
(This system is preinstalled with Windows 7 Professional software and also comes with a license and media for Windows 10 Pro software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.)
Processor family:
AMD A10 APU

Processor: AMD PRO A10-8700B APU with Radeon™ R6 Graphics (1.8 GHz, up to 3.2 GHz, 2 MB cache, 4 cores)
Chipset: Chipset is integrated with processor
Environmental:
Low halogen


Dimensions and weight: Dimensions (W x D x H): 37.8 x 25.7 x 2.74 cm (14.88 x 10.11 x 1.07 in)
Weight: Starting at 2.31 kg (Starting at 5.1 lb)
(Weight will vary by configuration.)

Memory:Memory:
8 GB DDR3L-1600 SDRAM (1 x 8 GB)

Memory slots: 2 SODIMM

Storage: Internal drive: 256 GB M.2 SATA TLC SSD
Optical drive:
DVD+/-RW SuperMulti DL


Display and graphics:Display:
15.6" diagonal FHD SVA anti-glare slim LED-backlit (1920 x 1080)

Graphics: Integrated:
AMD Radeon™ R6

Expansion features:Ports:
1 USB 3.0
1 USB 3.0 charging
1 USB Type-C™
1 DisplayPort
1 VGA
1 headphone/microphone combo
1 AC power
1 RJ-45
1 docking connector
1 serial (optional)

Expansion slots:
1 media card reader
(Supports SD, SDHC, SDXC.)
Audio:
HD audio with DTS Studio Sound™
two integrated stereo speakers
Dual array microphones
Headphone and microphone combo jack

Camera: 720p HD webcam
Keyboard: HP Premium Spill-Resistant Backlit Keyboard

Communications:Wireless:
Intel® 802.11a/b/g/n/ac (2x2) and Bluetooth® 4.0 Combo


Power and operating requirements:Energy efficiency:
ENERGY STAR® certified

Battery type:
HP Long Life 3-cell, 48 WH Li-ion prismatic

 
Security management:Security management:
HP Client Security
HP BIOSphere
Optional Self-Encrypting or FIPS Certified Storage Drives
Security lock slot (lock must be purchased separately)
TPM 1.2
Integrated smart card reader (active)
Preboot Authentication (password, Smart Card)
HP Fingerprint reader (optional)


What's included:Software:
HP Client Security
HP ePrint Driver
HP Support Assistant
HP Touchpoint Manager
HP Noise Reduction Software
HP Client Management Solutions
HP Mobile Connect Pro
HP Pixel Sharp
HP BIOSphere

Warranty:
3-year limited parts, labor (3/3/0) warranty. Certain restrictions and exclusions apply.