Premium Reversible USB Lightning Charging Cable

Premium cable that’s built for longer, more reliable life.

Lightning charging cable with an easy-to-connect reversible USB plug.We rethought everything with our new premium charge cables, from materials choices to the connectors themselves. All to deliver you a better, more durable charging cable.The re-engineered USB connector works in ANY USB-A port regardless of how it’s plugged in. It’s the easiest to connect USB plug ever.Withergonomic design, let connection more quickly.Zikko’slong-life DualBraidedcable jackets resist kinking, while extra-thin anodized aluminum housings stabilize the Lightning connector and protect it from physical stresses. Finally, we put the redesigned cable design through brutal bend testing and environmental testing. The result is a premium cable that’s built for longer, more reliable life.

100% Apple MFi Authorized Reversible USB Plug.Lightning Charging Cable.

Reversible USB plug, Ergonomic design easier and faster to connect.

Extra-thin anodized aluminum housings,Lightning can unrivaled durability

Engineered for long life, aircraft-grade aluminum connector housing prevent cable failure due to wear and stress.

Because of human engineering, everything becomes easier.

Premium DualBraided cable, Soft and suitable.

Any Zikko's Premium reversible USB  Lightning Cable , all is  25 mesh DualBraided cable finished,and 1.5 meters  length, but also soft and long, so that the charging arbitrary.

Support 2.4A current charging.

Anti Signal Interference ,Lossless Transmission.

Tangle free

1.5m cable,xpress mobile.

Longer cable life, more durable cable.

Passed Bend testing and environmental testing.

Manufacturer Part Number
SC500-M150R-GOLD
EAN/UPC
0817110012812,817110012812
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product name: Zikko Premium Reversible USB Lightning Charging Cable

Product bar code:Golden SC500-M150R:4897054524424

Rose gold SC500-M150R:4897054524431

Silver SC500-M150R:4897054524448

Blue SC500-M150R:4897054524455

Grey SC500-M150R:4897054524462

Product Type:MFi  Cable

Dimensions:  line long 1.5m X line wide 1cm

Connector type: USB、Lightning(8-PIN)

Product Weight: 30g

Packing quantity: 100PCS/Box

Cartoon box szie:555X335X220mm

Introduction of product technology and materials

Chip: Apple  C48B  lightning

Connector housing: Anodized aluminum

Cable material : multi-layer copper cores + aluminium foil + TPE+Double Knitting method

Current : 5V/2.4A Max

Data transfer speed:480M/min