Zikko 5000mAh - World's 1st Battery Pack rechargeable via Apple Lightning

World's 1st battery pack rechargeable via Apple Lightning (as well as micro USB)

Comes with both Apple Lightning and micro USB inputs (5V, 2A) for added convenience.

2 x USB outputs (total 10W) to charge any 2 smartphones, tablets, USB devices. 

Battery level indicator
5000mAh capacity

Only 9mm thin. 
Fits perfectly behind the phone.

Ultra slim and light.
Easily carry where ever you go.

Fits easily in your wallet

Fashionable design

Beautiful retail packaging

Manufacturer Part Number
ET5000-EYES
EAN/UPC
0817110013208,817110013208
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Battery: Lithium Polymer
  • Input: 5V, 2A
  • Output: 5V, 2A
  • Charging Duration: 2~2.5 hours
  • Dimensions: 5.4" x 2.7" x 0.37" / 137.5 x 69 x 9.35mm
  • Weight: 149.5g