Excellent LED Lightning Cable

100% original Apple authorization

Original Apple lightning connector , supports  iOS unlimited times upgrade.

2.4A fast charging and lossless data transmission.

Smart lightning LED charging cable.

The LED makes it easy to check charging status at a glance. 

1. Automatically checking battery status of the device.

2. Automatically charging till device is fully charged, and then LED will shut down 20 minutes later.

3. LED indicates charging status, 1%-95% : Red , 95%-100% : Green.

Flat braid cable,as silk.

Dual-Braid,smoothand not wire cable, Love can’t let go.

WORLD NO.1 Apple MFi Licensed LED Lightning Smart-cable.

Automatically test charging, the work instruction of lightning interface. Flashing, like the breath of people.

Automatically test charging

The work instruction of lightning interface. Flashing, like the breath of people.

Manufacturer Part Number
SC500-L150R-ROSE
EAN/UPC
0817110012782,817110012782
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product name: Zikko Excellent LED Lightning Cable

Model:SC500- L150R

Product bar code:

Golden SC500-L150R:4897054524264

Silver SC500-L150R:4897054524271

Rose gold SC500-L150R:4897054524257

Product Type:MFi LED Cable

Dimensions:  line long 1.5m X line wide 1cm

Connector type: USB、Lightning(8-PIN)

Product Weight: *g

Packing quantity: 100PCS/Box

Cartoon box szie:550X340X220mm 

Introduction of product technology and materials

Chip: Apple  C48B  lightning

Connector housing: Anodized aluminum

Cable material : multi-layer copper cores + aluminium foil + TPE+Double Knitting method

Current : 5V/2.4A Max

Data transfer speed:480M/min