NVIDIA GeForce GTX 1080 ArcticStorm Graphic Card

Be fearless. Turn your gaming power up to eleven with the ZOTAC GeForce® GTX 1080 ArcticStorm. Raise the playing field with the most advanced gaming graphics card ever without fear of hitting the thermal capacity. 

The waterblock provides full board coverage and fitted with innovative technologies such as Direct Copper Contact with Micro-channels to maximize thermal performance. Discover performance, power efficiency, and gaming experiences with powerful performance and cool thermals.

Manufacturer Part Number
ZT-P10800F-30P
EAN/UPC
4895173610202
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
GPU GeForce® GTX 1080
CUDA cores 2560
Video Memory 8GB GDDR5X
Memory Bus 256-bit
Engine Clock
Base: 1632 MHz
Boost:1771 MHz
Memory Clock 10 GHz
PCI Express 3.0
Display Outputs
3 x DisplayPort 1.4
HDMI 2.0b
DL-DVI
HDCP Support Yes
Multi Display Capability Quad Display
Recommended Power Supply 500W
Power Consumption 180W
Power Input Dual 8-pin
DirectX 12 API feature level 12_1
OpenGL 4.5
Cooling Waterblock - with G1/4 Threads
Slot Size Dual Slot
SLI Yes, SLI HB Bridge Supported
Supported OS Windows 10 / 8 / 7
Card Length 300mm x 148mm
Accessories
2 x Dual 6-pin to 8-pin PCIe adapter
2 x G1/4 Thread 3/8" Barbs (supports 10mm ID Tube - not included)
Driver Disk
User Manual