Konf-X Buds In-Ear Headset

Listen to music or use your smartphone in practically noiseless comfort with multiple mics for enhanced conferencing with the Konf-X Buds In-Ear Headset. These noise-canceling headphones use an external microphone to pick up background noise and then use sophisticated electronics to cancel it out. It is compatible with practically all smartphones, iOS, Android, Blackberry or Windows Phones. Clear, natural sound with active noise reduction (ANC) lets you enjoy a lifelike sound, blocking the noise around you so you can be immersed in the music or phone call. It includes three MEMS impedance matched microphones. Two are used to cancel out noise, and one for enhanced conferencing. Headset utilizes an AAA battery for noise reduction but can be used as a headset without batteries. The "Mon" button temporarily suspends noise cancelation so you can hear someone talking to you off the phone. Headset comes with multiple size earbuds, an airline adapter, AAA battery and carrying case.

Manufacturer Part Number
ANC-3012G
EAN/UPC
0800807320222,800807320222
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FEATURES

  • Active Noise Cancelling (ANC) In Ear Headset blocks outside noise (90% +)
  • Inline Microphone so you can also make/take calls
  • Use in passive mode to save battery life, or if battery is out
  • Uses AAA Battery, and provides about 20 hours of powered listening
  • Compatible with iPhone, Android, BlackBerry or Windows phones
  • Total 0f 3 MEMS impedance matched microphones

AUDIO AND ELECTRICAL SPECIFICATIONS

Impedance: 32Ω
Sensitivity: 94 dB ± 3cB at 1kHz
Frequency Response Range: 20Hz–20KHz
Noise Reduction Level: Normally more than 16dB
Operating Voltage: 1.5V DC, AAA Battery
HEARD.
Konf-X TM Noise Canceling In-Ear Headset

MECHANICAL SPECIFICATIONS
Weight: 1.34oz (38g)
Package: 3.75" x 1.5" x 7" (95 x 40 x 180)mm
Package weight: 6oz (170g)

CONTROLS
Power ON/OFF
LED indicator for Power ON
MON button will temporarily turn off Active Noise
Canceling so you can hear

PACKAGE INCLUDES
  • Carrying Case
  • Konf-X Headset
  • Eartips
  • Clip
  • Airplane Adapter