Capture data and images with a single device
The Symbol DS6700 1D/2D Imager Scanner combines the functionality of a barcode scanner, digital camera and document scanner in a single, cost-effective device. From point-and-shoot simplicity to accurate barcode scanning to capturing full-size documents, this device is the right tool for the job.
Text enhancement technology makes the scanner able to handle even the finest-grain text. Omni-directional scanning and a wide working range means that even novice users can begin scanning with minimal training.
Note:
Physical Characteristics
Dimensions: 6.55 in. H x 4.72 in. L x 2.82 in. W
16.6 cm H x 11.9 cm L x 7.1 cm W
Weight: 6.4 oz. (182 g)
Voltage and Current: 5 +/-10%VDC @ 350 mA
Color: Twilight Black
Performance Characteristics
Light Source: Aiming: 650 nm laser diode
Illumination: 630 nm LED
Field of View:
(Vertical x Horizontal): SR - Standard range: 34° V x 43° H
DC - Document capture: 35° V x 44° H
Roll / Pitch / Yaw: SR - Standard range: 360°, ±65°, ±60°
DC - Document capture: 360°, ±65°, ±60°
Symbology Decode Capability
Print Contrast: 25% minimum reflectance
Motion Tolerances: Horizontal velocity: 5 in. (12.7 cm) per second
Interfaces Supported: DS6707: USB (Standard, IBM SurePOS, Macintosh)
Imaging Characteristics (DS6707 ONLY)
Image (Pixels): 1.3 Megapixel: 1280 pixels H x 1024 pixels V
Graphics Format Support: Images can be exported as Bitmap, Jpeg, and Tiff
Image Transfer Speed: USB 1.1: Up to 12 Megabits/second
RS232: Up to 115 kb baud rate
Image Transfer Time: Typical USB application is ~ 0.2 seconds with a
compressed Jpeg of 100 kb
Imaging Distance:
(Vertical x Horizontal):
Document Sizes: Minimum Distance
(Approximate)
2 1/8 x 3 3/8 in. (5.4 x 8.6 cm)
4 x 6 in. (10.2 x 15.2 cm)
5 x 7 in. (12.7 x 17.8 cm)
8 x 11 in. (21.6 x 28 cm): 2.4 in. (6.1 cm)
5.7 in. (14.5 cm)
6.9 in. (17.5 cm)
11.9 in. (30.2 cm)
Ranges are from the nose of the scanner and are based on DC – Document Capture focus only.
*Note: Imaging characteristics only apply to the DS6707. The DS6708 does not support image transfer
User Environment
Sealing: IP41 (Water and Dust Resistant)
Operating Temperature: 32° to 122° F / 0° to 50° C
Storage Temperature: -40° to 158° F / -40° to 70° C
Humidity: 5% to 95%, non-condensing
Drop Specifications: Withstands multiple 6 ft. (1.8m) drops to concrete
Ambient Light Immunity: Immune to normal artificial indoor and natural outdoor (direct sunlight) lighting.
Regulatory
Electrical Safety: UL6950-1, CSA C22.2 No. 60950-1, EN60950-1 / IEC60950-1
Laser Safety: EN60825-1:1994 +A1: 2002 +A2 :2001, IEC60825-1, 21CFR1040.10 and 21CFR1040.11, CDRH Class II, IEC Class 2
EMI/RFI: FCC Part 15 Class B, ICES-003 Class B, CISPR 22, CISPR 24; Medical electrical equipment: EN60601-1-2: 2002
Environmental: Compliant with RoHS directive 2002/95/EEC
Mounting Options
(Accessories): Intellistand with adjustable height: 5–10 in. (12.7–25.4 cm) and adjustable angle: 0°–90°
Desktop and wall-mount holders are also available.
Power Supplies: Power supplies are available for applications that don’t supply power over the host cable.
Warranty
Subject to the terms of Zebra's hardware warranty statement, the DS6707 handheld scanner products are warranted against defects in workmanship and materials for a period of five years from the date of shipment. For the complete Zebra hardware product warranty statement, go to: http://www.zebra.com/warranty