FlexStack Stacking Network Cable

This is a Cisco® CAB-STK-E-1M compatible 1.0m (3.28ft) FlexStack male to male black stacking cable that is used for high speed data transfer. This part is specifically made to work with Cisco® devices equipped with FlexStack ports. This stacking cable features FlexStack to FlexStack connectors for connectivity between network appliances. These cables are application tested and guaranteed to work 100% of the time.

Manufacturer Part Number
CAB-STK-E-1M-AO
EAN/UPC
0821455493953,821455493953
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: : Black
Compatible OEM:: Cisco®
Compatible With OEM Part Number(s):: CAB-STK-E-1M-AO
Connector 1:: FlexStack
Connector 1 Gender:: Male
Connector 2:: FlexStack
Connector 2 Gender:: Male
Family Type:: FlexStack
Length (ft):: 3.3
Length (m):: 1
Type:: Stacking Cable
Physical Specification
Product Shipping Dimension(HxWxD):: 2 in. x 12 in. x 11 in.
Product Shipping Weight(LB):: 0.8
Miscellaneous
UNSPSC Code:: 26121609
What's In The Box:: 1x data transfer cable
UPC Code:: 821455493953