GIGABYTE G1 Gaming Series graphics cards are crafted for perfection in pursuit of the ultimate graphics experience for gaming enthusiasts. Based on the revolutionary AMD® Radeon ™ GPU architecture, G1 gaming graphics card brings you incredible gaming experience.
WINDFORCE 2X Cooling System
The WINDFORCE 2X cooling system features 3 pure copper composite heat-pipes, heat-pipe direct touch GPU, 90mm unique blade fan design, 3D active fan with LED indicators, stylish metal back plate, together delivering an effective heat dissipation capacity for higher performance at lower temperatures.
WINDFORCE 2X Cooling System-Fans
90mm Unique Blade Fan Design
The airflow is spilt by the triangle fan edge, and guided smoothly through the 3D stripe curve on the fan surface, effectively enhancing the air flow by 23% over traditional fans.
Note:
Core Clock: 1290 MHz
Graphics Processing: Radeon RX480
Memory Clock: 7000 MHz
Process Technology: 14 nm
Memory Size: 4 GB
Memory Type: GDDR5
Memory Bus: 256 bit
Card Bus: PCI-E 3.0 x 16
Output:
Dual-link DVI-D *1
HDMI *1
Display Port *3
Digital max resolution: 7680x4320
Multi-view: 5
Card size: H=40 L=232 W=116 mm
PCB Form: ATX
DirectX: 12
OpenGL: 4.5
Recommended PSU: 500W
Power Connectors: 8 pin*1