GIGABYTE G1 Gaming Series graphics cards are crafted for perfection in pursuit of the ultimate graphics experience for gaming enthusiasts. Based on the revolutionary AMD® Radeon ™ GPU architecture, G1 gaming graphics card brings you incredible gaming experience.
Note:
Core Clock: 1290 MHz
Graphics Processing: Radeon RX480
Process Technology: 14 nm
Memory Clock: 8,000 MHz
Memory Size: 8 GB
Memory Type: GDDR5
Memory Bus: 256 bit
Card Bus: PCI-E 3.0 x 16
Output: Dual-link DVI-D *1
HDMI *1
Display Port *3
Digital max resolution: 7680x4320
Multi-view: 5
Card size: H=40 L=232 W=116 mm
PCB Form: ATX
DirectX: 12
OpenGL: 4.5
Recommended PSU: 500W
Power Connectors: 8 pin*1