Dock - WD15 with 130W Adapter

The Dell Dock provides a common docking experience for both Dell and non-Dell platforms via Display Port over USB Type-C™, ensuring a reliable connection and crisp display. The dock connects with a single cable, freeing up space on your desk and in your workspace with the added ability to mount behind a monitor or on your desk. Great for presentations, the small and compact Dell Dock enables fast, efficient connectivity to multiple displays and all your everyday peripherals through one convenient cable.

Manufacturer Part Number
450-AFGM
EAN/UPC
0884116196709,884116196709
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs

Product Type: USB Type-C docking station

Dimensions (WxDxH): 6.1 in x 4.3 in x 0.83 in

Weight: 14.82 oz

Networking: Gigabit Ethernet

Power: Power adapter – External 130 Watt

General

Product Type: USB Type-C docking station

Width: 6.1 in

Depth: 4.3 in

Height: 0.83 in

Weight: 14.82 oz

Networking

Data Link Protocol: Gigabit Ethernet

Expansion / Connectivity

Interfaces:

  • 2 x USB 2.0 - 4 pin USB Type A
  • 3 x SuperSpeed USB 3.0 - 9 pin USB Type A
  • 1 x display / video - HDMI - 19 pin HDMI Type A
  • 1 x display / video – mini DisplayPort
  • 1 x network - Ethernet 1000 - RJ-45
  • 1 x headset / headphones / microphone - output - mini-phone 3.5 mm
  • 1 x audio - output - mini-phone 3.5 mm
  • 1 x video - VGA - 15 pin D-Sub (DB-15)

Miscellaneous

Cables Included: 1 x USB Type-C (2.62 ft)

Cables Included:

  • 1 x SuperSpeed USB Type-C cable - 0.8 m
  • 1 x DisplayPort / USB cable - 0.8 cm

Features:

Security lock slot (cable lock sold separately)

Power

Power Device:

Power adapter – External 130W

Power Provided: Up to 130W to Dell notebook, tablet, or workstation. Up to 60W to non-Dell devices

System Requirements

OS Required: Microsoft ®Windows®7, Microsoft ®Windows®8; 8.1, 10, Ubuntu 14.04 SP1 (PRTS), RedHat Enterprise Linux v7.2(PRTS)