Inspiron-15-3552 Notebook

Essential for everything you do.

Get must-have technology on the go with this lightweight, 15” laptop.

Manufacturer Part Number
i3552-10040BLK
EAN/UPC
0884116218890,884116218890
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio and Speakers

  • 2 tuned speakers with Waves MaxxAudio® processing
  • 1 combo headphone / microphone jack

Optical Drive

  • External option available

Power

Battery
  • 40 WHr, 4-Cell Battery (removable)

A/C Adapter

  • 45 Watt AC Adapter (w/standard graphics)

Camera

  • HD (720p) capable webcam, microphone

Wireless

  • 802.11bgn + Bluetooth 4.0, 2.4 GHz, 1x1
  • 802.11ac + Bluetooth 4.0, Dual Band 2.4&5 GHz, 1x1]
  • Optional external USB Modem
  • Wi-Fi Display Support (Wi-Fi Alliance)1

Dimensions

  • Height: 21.7mm (0.85") x Width: 380mm (14.9") x Depth: 260.3mm (10.24") 
    Weight: 2.14 Kg (4.71lbs)2

Battery Life

  • Up to 8 hours of battery life3

Ports

  • HDMI™ 1.4a
  • USB 3.0 (1)
  • USB 2.0 (2)
  • Kensington lock slot
  • Media Card (SD, SDHC, SDXC)

Chassis

Keyboard
  • Full size, spill-resistant keyboard with 10-key numeric keypad

Touchpads
  • Multi-touch gesture-enabled pad with integrated scrolling

Camera 
  • HD (720p) capable webcam, microphone

Regulatory Compliance

  • E-Star 6 and EPEAT Bronze
  • Product Safety, EMC and Environmental Datasheets
  • Dell Regulatory Compliance Home Page
  • Dell and the Environment