Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Ports
- Front
4 USB 3.0 Ports
1 Mic-in
1 Headphone
1 SD Card Reader (SD, SDHC, SDXC)
Rear
3 USB 3.0 ports
1 USB 3.1 port
2 USB 2.0 ports
1 USB 3.1 Type-C port
1 HDMI
1 Display Port
1 Gigabit Ethernet
1 Audio ports (5.1 channel (3 Jack)
Video ports by graphics card
GeForce GTX 745
1 Dual-link DVI
1 DisplayPort
1 HDMI
1 One Dual-link DVI-D
GeForce GTX 750
1 Dual-link DVI
1 DisplayPort
1 HDMI
GeForce GTX 960
1 Dual Link DVI-I
1 HDMI 2.0
3 DisplayPort 1.2
GeForce GTX 970
1 Dual Link DVI-I
1 HDMI 2.0
3 DisplayPort 1.2
GeForce GTX 1070
1 DisplayPort 1.4
1 HDMI 2.0b
1 Dual Link DVI-I
GeForce GTX 1080
1 DisplayPort 1.4
1 HDMI 2.0b
1 Dual Link DVI-I
Slots
- Up to 4 total 3 HDD/1 SSD; ODD
4 PCIe expansion slots (x1, x1, x4, x16)
4 DIMM slots (supports up to 64GB)
Chassis
- Bays
(3) HDD bays, (1) ODD bay
Chipset
H170 or Z170 with Intel K CPUs only (some features of Z chipset not supported, including dual graphics)
Color Options
Black
Exterior Chassis Materials
Molded plastic / Sheet Metal
Form Factor
Desktop tower
Keyboard
Dell Multimedia Keyboard – Black
Mouse
Dell Laser Scroll USB 6-Button Silver and Black Mouse
Thermal
65W (standard)
Dimensions
- Height: 15.22” (386.5mm) x Width: 7.09” (180mm) x Depth 14.02” (356mm)
Weight: 22lbs (10Kg)1
Regulatory
- Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment