Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor
- AMD E2-7110 APU with Radeon R2 Graphics, 1.8Ghz, 4 Core
- AMD A6-7310 APU with Radeon R4 Graphic, 2.4Ghz/2.0Ghz, 4 Core
- AMD A8-7410 APU with Radeon™ R5 Graphics, 2.5Ghz/2.2Ghz, 4 Core
Operating System (Dell recommends Windows 10 Pro.)
- Ubuntu Linux 14.04 SP1
- Windows 10 Home 64bit French
- Windows 10 Home 64bit Spanish
- Windows 10 Home 64bit English, French, Spanish
- Windows 10 Home Single Language, 64-bit, Spanish
- Windows 10 Home 64bit
- Windows 10 Home, 64-bit, English, French, Spanish
- Windows 10 Home 64bit English
- Windows 10 Home Single Language, 64-bit, English
- Windows 10 Home, 64-bit, English
- Windows 10 Pro, 64-bit, English
- Windows 10 Pro, 64-bit, English, French, Spanish
Memory
- Up to 8GB2 Single Channel DDR3L at 1600Mhz - 1 DIMMS
Hard Drive
- Up to 1000GB2 SATA hard drive
Optical Drive
- Optional Tray load DVD Drive (Reads and Writes to DVD/CD)
Optional Tray-load Blu-Ray Drive (Reads and Writes to BD/DVD/CD)
Graphics Card
- AMD Radeon R5 A330 Graphics
- AMD Integrated graphic UMA
Wireless
- 802.11ac + Bluetooth 4.2, Dual Band 2.4&5 GHz, 1x1
- 802.11bgn + Bluetooth 4.0, 2.4 GHz, 1x1
Accidental Damage Service
- 1 Year Accidental Damage Service
- 2 Years Accidental Damage Service
- 3 Years Accidental Damage Service
- 4 Years Accidental Damage Service
- No Accidental Damage Selected
- No Warranty Complete Care
Sound Card
- Audio and Speakers
Stereo speakers professionally tuned with Waves MaxxAudio® Pro (Windows)
Stereo speakers (Ubuntu)
Communications
- Networking and Wireless
Dell Wireless 802.11 a/c + Bluetooth 4.0 Dual Band 2,4 & 5 GHz, 1x1
10/100/1000 Gigabit Ethernet4
Ports
- Side
2 USB 3.0,
4:1 MCR,
Microphone/headset jack
Rear
2 USB 2.0 ports,
RJ-45, Audio line Out,
DC power,
HDMI-out (AMD 3265)
Media Card Reader
4-in-1
Slots
- 2 DIMM
4GB Single Channel DDR3L 1600MHz (4GBx1)
8GB Single Channel DDR3L 1600MHz (8GBx1)
Power
- 100 - 240 V AC, 50-60Hz
Power Supply
65 Watt AC Adaptor for UMA
90 Watt AC Adapter for discrete graphics option
Chassis