V-GTX 10 Water Block

Pacific V-GTX 10 Series Founders Edition Transparent

Thermaltake Pacific V-GTX 10 Series Founders Edition Transparent Water Block is a full cover water block and included an aluminum alloy backplate. Compatible with NVIDIA Geforce GTX 1080/1070, it delivers the ultimate in cooling performance. Featuring 0.5mm internal fin construction, the Pacific V-GTX Series is manufactured with CNC machined copper base, fits most of G1/4 fittings. A universal mounting mechanism offers error-free, tool-less installation, and compatibility for custom PC builders.

Tt LCS Certified is a Thermaltake exclusive certification applied only to products that pass the design and hardcore enthusiasts standards that a true LCS chassis should hold to. The Tt LCS certification was created so that we at Thermaltake can indicate to all power users which chassis have been tested to be best compatible with extreme liquid cooling configurations, ensuring you get the best performance from the best features and fitment.

Mirror Finish CU Base

The Pacific V-GTX 10 Series Founders Edition Transparent Water Block’s specially machined copper base prevents corrosion and fully complies with Thermaltake’s highest quality standards. The mating surface to the GPU has a mirror finish, providing exceptional heat transfer for the most demanding use conditions.

High Water Flow Design

The coolant flow path includes all critical components. Proper cooling of these components contributes to overclocking stability and reliable operation. The block covers the entire PCB, leaving no components exposed to possible damage during handling.

Unique Micro-Channel Structure

The Pacific V-GTX 10 Series Founders Edition Transparent Water Block is designed with a compact form factor featuring 0.5mm micro-channel fin construction for optimal clearance and extreme heat dissipation. The copper base fits most G1/4 fittings.

Special Design Backplate

To prevent twist and bow on the PCB, the aluminum alloy made backplate features 4mm thick.

Remarkable Expansion

Designed to fit NVDIA Geforce GTX 1080/1070 with a universal mounting mechanism, the Pacific V-GTX 10 Series Founders Edition Transparent allows enthusiasts to build superior water cooling systems from an aesthetic standpoint as well as incorporate modular chassis upgrades for the future.

Manufacturer Part Number
CL-W134-CU00TR-A
EAN/UPC
0841163065433,841163065433
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

P/N: CL-W134-CU00TR-A
Compatibility: NIVDIA Geforce GTX 1080 1070
Dimension: 22.6 H x 131.2 W x 238.5 L mm
Material: Copper + Acrylic
Threads: G ¼”
Weight: 890 g