Inspiron 13-5378 2 in 1 Notebook

Picture the possibilities.

13" 2-in-1 in a sleek and portable design with stunning sound and optional features like a backlit keyboard and infrared camera for facial recognition.

Manufacturer Part Number
i5378-7171GRY
EAN/UPC
0884116218210,884116218210
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor 

  • 7th Generation Intel® Core™ i7-7500U Processor (4M Cache, up to 3.50 GHz)

Operating System  (Dell recommends Windows 10 Pro.)

  • Windows 10 Home 64-bit English
  • Windows 10 Pro, 64-bit, English

Microsoft Office

  • Microsoft Office 30 Day Trial
  • Microsoft Office Professional 2016
  • Microsoft Office Home and Business 2016

Security Software

  • McAfee LiveSafe 12 Month Subscription
  • McAfee LiveSafe 36 Month Subscription

Memory1

  • 8GB Single Channel DDR4 2400MHz (8GBx1)

Graphics Card

  • Intel® HD Graphics 620

Display

  • 13.3-inch FHD (1920x1080) IPS Truelife LED-Backlit Touch Display with Wide Viewing Angles-IR Camera

Audio and Speakers

  • (2) tuned speakers; audio processing by Waves MaxxAudio® Pro 
    (1) combo headphone / microphone jack

Hard Drive

  • Up to 1000GB2 SATA hard drive

Accidental Damage Service

  • 1 Year Accidental Damage Service
  • 2 Years Accidental Damage Service
  • 3 Years Accidental Damage Service
  • 4 Years Accidental Damage Service

Power

  • Battery
    42 WHr, 3-Cell Battery, Integrated 

    A/C Adapter
    45 Watt AC Adapter

Camera

  • Integrated Widescreen HD (720p) Webcam with Digital Microphone 
    Optional Widescreen HD (720p) Infrared Webcam with Digital Microphone

Wireless

  • 802.11ac + Bluetooth 4.0, Dual Band 2.4 & 5 GHz, 1x1
    802.11ac + Bluetooth 4.0, Dual Band 2.4 & 5 GHz, 2x2

Dimensions

  • Height: 0.77” – 0.80” (19.5mm – 20.4mm) x Width: 12.76” (324mm) x Depth: 8.85” (224.8mm)
    Weight: Starting at 1.62 Kg (3.56lb) with FHD display

Ports

  • Side
    1 HDMI v1.4a,
    2 USB 3.0 (incl 1 with PowerCharge),
    1 USB 2.0, 
    1 Noble lock security slot,
    1 Headphone/Mic

    Media Card Reader
    1 Micro SD card reader (SD/SDHC/SDXC)

Regulatory

  • E-Star 6.1 and EPEAT Silver
    Product Safety, EMC and Environmental Datasheets 
    Dell Regulatory Compliance Home Page 
    Dell and the Environment