Inspiron 11-3179 2 in 1 Netbook

Fun, flexible, ready for adventure.

11-inch 2-in-1 packed with fun. Colorful, lightweight and impressively versatile with four head-turning modes to travel with you anywhere.

With Windows 10 Home - get the best combination of Windows features you know and new improvements you'll love.

That’s why we created the Inspiron line. They're stylish, versatile and packed with potential, just like you.

Designed to adapt. Built to surprise. Ready for fun.

A burst of color
Bold and vibrant color options boast a glossy, modern finish and make a head-turning statement.

Makes bold moves
An innovative 360-degree hinge supports four different modes that adapt to your busy life. Keep tabs on social media in tablet mode, pop it upright for games in stand mode, stream shows or movies in tent mode or dial up productivity in laptop mode.

Goes anywhere you do 
Slim and trim at under 21mm, this compact 11-inch 2-in-1 makes the perfect companion to your everyday adventures.

Features perfected for a life in motion.

The power to keep up:
 With the latest Intel® processors, you’ll have performance for your everyday activities.

Built for adventure: The compact size and long battery life are ideal for mobile media and the lightweight body will never weigh you down.

Convenient storage: With available onboard storage up to 500GB and cloud storage options, you can keep your files without sacrificing speed or performance.

Dimensions and weight

Height: .82" (20.9mm) | Width: 11.48" (291.6mm) | Depth: 7.95" (201.9mm) | Starting at Weight: 3.07 lb/1.39 kg

Designed for the real world

We want you to love your new PC for years to come. That's why we test Inspiron laptops for reliability not just in the places where you expect it, but for the open road ahead.

Turn up the heat: From locker rooms to locked cars, we test Inspiron laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.

Everything hinges on it: We test Inspiron laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.

Keys to success: We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.

Buttoned up: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes with no problems.

Twist and turn: Call us excessive, but after twisting an Inspiron laptop's base and lid more than 25,000 times, we can assure you the parts inside are well protected.

Always a good fit: You'll probably never need to remove and reinstall your Inspiron's battery 30 times, but you can rest easy knowing that we've tested even that.

Manufacturer Part Number
i3179-0000GRY
EAN/UPC
0884116218517,884116218517
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor 

  • 7th Generation Intel® Core™ m3-7Y30 Processor (4M Cache, up to 2.60 GHz)

Operating System

  • Ubuntu Linux 16.04
  • Windows 10 Pro 64-bit English
  • Windows 10 Home 64bit English
  • Windows 10 Home Single Language 64bit English

Memory1

  • 4GB Single Channel DDR3L 1600MHz (4GBx1)

Video Card

  • Intel® HD Graphics

Display

  • 11.6-inch HD (1366 x 768) LED-Backlit Touch Display

Audio and Speakers

  • (2) Tuned speakers; audio processing by Waves MaxxAudio® Pro 
    (1) Combo headphone / microphone jack

Hard Drive

  • Up to 1000GB2 Solid State hard drive (5400RPM)
  • Up to 128GB2 Solid State hard drive

Power

  • Battery
    32 WHr, 2-Cell Battery, Integrated

    A/C Adapter
    45 Watt AC Adapter

Camera

  • Integrated Widescreen HD (720p) Webcam with Digital Microphone

Wireless

  • 802.11bgn + Bluetooth 4.0, 2.4 GHz, 1x1
    802.11ac + Bluetooth 4.0, Dual Band 2.4 & 5 GHz, 1x1 (subj. to regional avail.)

Dimensions

  • Height: 0.82” (20.9mm) x Width: 11.48” (291.6mm) x Depth: 7.95” (201.9mm)

Ports

  • Side
    1 HDMI v1.4a
    1 USB 3.0
    2 USB 2.0 
    Noble lock security slot 
    Headphone/Mic

    Media Card Reader
    Micro SD card reader (SD/SDHC/SDXC)

Regulatory

  • E-Star 6.1 and EPEAT Silver
    Product Safety, EMC and Environmental Datasheets
    Dell Regulatory Compliance Home Page
    Dell and the Environment