Insight Managed Smart Cloud Network Storage

The high-end, high performance NAS based on Intel® Xeon®Quad-Core Server Processor has built-in dual 10Gig and 1Gig Ethernet ports. ReadyNAS 626X delivers up to 20Gigabit per second throughput for file serving, offers backup, disaster recovery, and cloud options. It is the best-of-breed solution for modern small businesses.

ReadyNAS with its 5 levels of data protection protects your data against human error,catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free IT. And "ReadyCLOUD" personal cloud provides file sharing and sync without boundaries.

Manufacturer Part Number
RN626X00-100NES
EAN/UPC
0606449115581,606449115581
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number

RN626X

Product Thumbnail

Product Family

  • RN626X

Available SKUs

  • RN626X00
  • RN626XE3
  • RN626XE4
  • RN626XE6

Model Description

  • ReadyNAS 626X 6-Bay

Certification and Compatability | Vmware vSphere ESXi 6.0

Datasheet (PDF)

  • n/a

HARDWARE

CPU

  • Intel D-1521 Quad Core 2.4GHz Xeon Server Processor

Memory

  • 8GB DDR4 with ECC

# of Bays

  • 6

# of Users

  • 40-120

Internal Maximum (assume 10TB hard drives)

  • 60TB

Total Maximum Capacity with Expansion

  • 110TB

Drive Types Supported

  • SATA/SSD 2.5" or 3.5"

Hot Swappable Drives

  • Yes

eSATA Expansion Ports

  • 1, for eSATA HDD and EDA500 Expansion Chassis

Gigabit LAN Ports

  • 2

10Gbps LAN Optical SFP+

  • 0

10Gbps LAN Copper 10GBase-T

  • 2

USB Ports

  • One (1) USB3.0 ports front, Two (2) USB3.0 ports rear

Power Supply

  • Internal 200W; input 100-240V AC, 50-60Hz

Hardware Warranty

  • 5-year

Fan (mm)

  • 120

Dimensions DxWxH (mm)

  • 287.5 x 192 x 259

Weight (kg)

  • 7.97

Software and Functionality

Cloud-discovery, Setup and Management

  • Yes

Data Protection with Unlimited Snapshots

  • Yes

Web-managed Replication for Disaster Recovery

  • Yes

Real-time Antivirus

  • Yes

iSCSI and Thin Provisioning

  • Yes

Single DLNA Server for Local and Remote Streaming

  • Yes