CN51 Handheld Computer

The Honeywell CN51 device offers you unparalleled versatility with your choice of Windows® or Android™ operating systems. Add to that a power-packed 1.5 GHz dual core, multiengine processor, 1 GB RAM and 16 GB Flash and you have the highest degree of future-proofing capability too. A 5-megapixel color camera adds to the device’s capabilities.

Manufacturer Part Number
CN51AN1KN00A2000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MECHANICAL

Dimensions
Length: 164 mm (6.45 in) with battery
Width: 74 mm (2.93 in) with battery
Depth:
Base of Unit: 28 mm (1.09 in) with battery
Top of Unit: 32 mm (1.26 in) with battery

Weight
350 g (12.3 oz) with battery

ENVIRONMENTAL

Operating Temperature
-10°C to +50°C (+14°F to +122°F)

Storage Temperature
-20°C to +70°C (-4°F to +158°F)

Charging Temperature
+5°C to +35°C (+41°F to +95°F)

Relative Humidity
Non-condensing, 95%

Rain and Dust Resistance
IP64

Drop Spec
26 drops from 1.5 m (5 ft) to concrete across the operating temperature range per MIL-STD 810G

Tumble Spec
1,000 - 0.5 m (1.6 ft) tumbles at room temperature

Electrostatic Discharge
+/- 15kV air discharge, +/- 8kV direct discharge

SYSTEM ARCHITECTURE

Microprocessor
Texas Instruments 1.5 GHz OMAP 4470 dual core, multi-engine processor architecture

Operating System
Android 6.0 Marshmallow with GMS

Memory and Storage
Memory: 1 GB RAM
Flash ROM: 16 GB Flash Customer-accessible microSD slot for removable memory cards up to 32 GB

Keypad
(27 Key) Numeric with backlit keypad

Display

  • 10.16 cm (4.0 in), 480 x 800 pixel (WVGA) TFT-LCD display
  • LCD supports 24 bpp color depth
  • LED backlight
  • Ambient light sensor
  • Resistive multi-touch touch panel

Power

Smart Battery Pack: 3.7V, 3900 mAh; Batteries are IEEE 1725 compliant, Li-Ion, removable, rechargeable.

Scanning Performance

Scan Engine:
EA30 high performance motion-tolerant 2D Imager; (up to 500 in/s) white LED illumination; red laser aimer and framer optimized for all lighting conditions. Capable of scanning all common 1D and 2D barcodes; 1D as small as 4 mils; 2D as small as 6.6 mils. Refer to User's Manual for depth of field performance.

Accessories

Supports all CN50 charging and docking accessories as well as FlexDock modular docking system, vehicle dock, vehicle holder, snap on adaptors, removable scan handle, and magnetic stripe reader.

COMMUNICATIONS INTERFACE

Standard Communications:
USB – High Speed 2.0 Host, USB – High Speed 2.0 Client
Wireless:
Wireless LAN: IEEE®802.11 a/b/g/n on devices without Wireless WAN radio; IEEE®802.11 b/g/n on cellular devices
Security: WiFi Certified for WPA and WPA2, WAPI Certified
Authentication: 802.1x
Cisco Compatibility: CCXv4
Encryption: WEP (64 or 128 bit), AES, TKIP

Wireless PAN: Integrated Bluetooth® Power Class 1.5 Version 4 BLE

Global Positioning System (with WAN Radio option) 12 channel Integrated GPS; Network independent autonomous mode; supports assisted operation via XTRA®, CP E911

  • GPS dedicated AT commands
  • Protocol: NMEA-0183 V2.3
  • Tracking Sensitivity: better than -158 dBm
  • GLONASS support