Chromebook 11 G5 (Black)

Manufacturer Part Number
X8Y04AA#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

AT A GLANCE

  • Enjoy affordable, convenient mobile productivity with an Intel® Celeron® Processor
  • Choose from either a 11.6" diagonal HD IPS (1366 x 768) Corning® Gorilla® Glass NBT Touch TM screen or 11.6" diagonal HD Anti-glare (1366 x 768) Non-Touch display
  • Starting at 1.1418 kg (2.51 lbs) for Non-Touch and 1.878 kg (2.61 lbs) for Touch
  • A compact design at 1.84 cm (0.72 in) thin
  • Up to 12 hours and 30 minutes of battery life to comfortably last the entire school day
  • Wireless connectivity allows you to stay productive wherever work takes you
  • The growing Chrome™ Web Store offers thousands of free apps, themes, and extensions to help you make the most of your Chromebook™ - including customized apps and extensions for education and business environments
  • Store up to 100 GB of your files and content with complimentary Google Drive Your own virtual hard drive is available anywhere the Internet is accessible with this complimentary two year promotion
  • Purchase with confidence with a 1-year limited warranty and 3-year, 4-year and 5-year extended service available with optional HP Care Services.