The Digi TransPort WR31 is an intelligent 4G LTE router designed for critical infrastructure and industrial applications. It provides a secure, reliable connection to industrial controllers, process automation equipment and smart grid assets on third party sites or remote locations. Software-defined, multi-carrier networking and global LTE and HSPA+ options make it easy to get connected. This drop-in connectivity gives operators a way to reduce downtime and service calls and also increase revenue by bringing distributed sites online faster.Ideal for Connecting:
Note:
WIRELESS INTERFACES
WWAN
LTE – NORTH AMERICA (L5): Software defined multi-carrier (Verizon, AT&T, and Sprint) 700/850/1700(AWS)/1900 MHz; 2G/3G GSM fall back to 850/900/1700AWS/1800/1900/2100 MHz; 2G/3G CDMA fall back to 800/1900 MHz; Transfer rate (max): 50 Mbps up, 100 Mbps down
LTE – EMEA/APAC (L1): 800/850/900/1800/1900/2100/2600 MHz; 3G fall back to 850/900/1900/2100MHz and 2G fall back to 850/900/1800/1900MHz; Transfer rate (max): 50 Mbps up, 100 Mbps down
HSPA+ - (U9): 850/900/1700 (AWS)/1900/2100 MHz; Transfer rate (max): 5.76 Mbps up, 21 Mbps down
CONNECTORS: 2 x 50 Ω SMA (Center pin: female)
SIM SLOTS: 2
SIM SECURITY: Screw-down SIM cover
SOFTWARE & MANAGEMENT
REMOTE MANAGEMENT: Digi Remote ManagerSM; SNMP v1/v2c/v3
LOCAL MANAGEMENT: WebUI (HTTP/HTTPS); CLI (Telnet, SSH, SMS)
MANAGEMENT/ TROUBLESHOOTING TOOLS: FTP, SFTP, SCP; Protocol analyzer with PCAP for Wireshark; Event logging with Syslog and SMTP; NTP/SNTP
WIRED INTERFACES
ETHERNET
PORTS: (2) RJ-45 ports
PHYSICAL LAYER: 10/100Base-T
DATA RATE: 10/100 Mbps (auto-sensing)
MODE: Full or half duplex (auto-sensing)
INTERFACE: Auto MDI/MDIX
SERIAL
PORTS: RS-232/422/485
DTE/DCE: DCE
SIGNAL SUPPORT: TXD, RXD, RTS, CTS, DTR, DCD, DSR, RI
FLOW CONTROL: Software (XON/XOFF), Hardware supported
COM PORT REDIRECTOR: Digi RealPort®
I/O
CONNECTOR: (5) pin screw down terminal block
DIGITAL: 0 – 30 VDC. (2) I/O, Software selectable
ANALOG: (1) analog I/O; 4-20mA or 0-10V, Software selectable; 12 bit resolution
USB
PORTS: (1) USB Type A
STANDARD: USB 2.0
PHYSICAL
DIMENSIONS (L X W X H): 5 in x 3.5 in x 2 in (12.7 cm x 8.9 cm x 5.1 cm)
WEIGHT: 1.1 lb. (.5 kg)
STATUS LEDS: Power, Service, WWAN, 3x Signal strength, User Programmable
ENCLOSURE: Aluminum, IP30 rating, chassis ground screw
MOUNTING: DIN rail, wall, or shelf mount
POWER REQUIREMENTS
POWER INPUT: 9-30 VDC
POWER CONNECTOR: Screw down removable terminal block
POWER CONSUMPTION: Typical 4 W (Max 6 W)
ENVIRONMENTAL
HAZARDOUS (CLASS 1 DIV 2): Yes
OPERATING TEMPERATURE: -30° C to +70° C (-22° F to +158° F) Reduced cellular performance above 60° C
STORAGE TEMPERATURE: -40° C to +85° C (-40° F to +185° F)
ETHERNET ISOLATION: 1.5 kV RMS
SERIAL PORT PROTECTION (ESD): 15 kV
RELATIVE HUMIDITY: 5% to 95% (non-condensing)
APPROVALS
GSM/UMTS: PTCRB
CELLULAR CARRIERS: Certified by most major carriers.
SAFETY: Hazardous locations: ANSI/ISA-12.12.01-2015, CAN/CSA C22.2 NO.213-15 Ordinary locations: UL 60950-1, 2nd Edition, 2014-10-14
ATEX standards: Protection method II 3 G Ex nA IIC T4 Gc
EN 60079-0:2012+A11:2013, EN 60079-15:2010, DEMKO 15 ATEX 1574X
EMISSIONS/IMMUNITY: CE, FCC Part 15 Class B, AS/NZS CISPR 22, EN55024, EN55022 Class B
WARRANTY
PRODUCT WARRANTY: 5 years
Enterprise Software
PROTOCOL SUPPORT: HTTP, HTTPS, FTP, SFTP, SSL, SMTP, Device Cloud SNMP, SNMP (v1/v2c/v3), SSH, Telnet and CLI for web management; remote management via Digi Remote Manager; SMS management, protocol analyzer, ability to capture PCAP for use with Wireshark; DynDNS, Dynamic DNS client compatible with BIND9/No-IP/DynDNS
SECURITY/VPN: IP filtering, Stateful inspection firewall with scripting, address and port translation; VPN: IPSec with IKEv1, IKEv2, NAT Traversal; SSL, SSLv2, SSLv3, FIPS 197, Open VPN client and server; PPTP, L2TP; VPN Tunnels: 5. Cryptology: SHA-1, MD5, RSA; Encryption: DES, 3DES and AES up to 256-bit (CBC mode for IPsec); Authentication: RADIUS, TACACS+, SCEP for X.509; certificates; Content Filtering (via 3rd party); MAC Address Filtering; VLAN support
ROUTING/FAILOVER: IP pass-through; NAT, NAPT with IP Port Forwarding; Ethernet Bridging; GRE; Multicast Routing;Routing Protocols: PPP, PPPoE, RIP (v1, v2) OSPF, SRI, BGP, iGMP routing (multicast); RSTP (Rapid Spanning Tree Protocol); IP Failover: VRRP, VRRP+TM; Automatic failover/ failback to second GSM network/Standby APN
OTHER PROTOCOLS: DHCP; Dynamic DNS client compatible with BIND9/No-IP/DynDNS; QoS via TOS/DSCP/WRED