Digi Transport WR11 gives network management professionals a secure, reliable and low-cost cellular connection for retail point-of-sale and gaming applications.
By focusing on the critical features for payment card and other secure transactions, the router makes it possible for network operators to grow their business by taking advantage of the increasing ubiquity and security of global cellular networks.
Digi TransPort WR11 comes with Digi’s enterprise software configuration by default, which means network administrators have the routing, security, VPN and stateful firewall tools they need to create a PCI compliant network right out of the box.
Network administrators are further empowered with Digi SureLink™ and Digi Remote Manager™. Digi Surelink ensures the router maintains a persistent connection with the cellular network for SLA performance and Digi Remote Manager gives the ability to collect detailed network performance statistics.
With the addition of the WR11, the Digi TransPort WR family now offers network management professionals a full suite of routers for every retail or point-of-sale application, from simple Ethernet connections (WR11), Ethernet and legacy serial devices (WR21) and more added-value applications like DSL backup and Wi-Fi access point creation (WR41 and WR44).
Note:
Wireless WAN
GSM: HSPA+, GPRS, EDGE - 800/850, 900, AWS, 1900, 2100 MHz
CDMA: EV-DO Rev A and 1xRTT - 800/1900 MHz
LTE: Coming soon
WWAN Embedded Module: Telit 910 Series
SIM Slots: 2 (covered by SIM door)
Antenna Connectors: 1 x 50 Ω SMA (Center pin: female)
Ethernet
Ports: 1
Connector: RJ-45
Standard: IEEE 802.3
Physical Layer: 10/100 Base-T
Data Rate: 10/100 MBit/s
Mode: Full or Half duplex
Interface: Auto MDI/MDIX
Management
Remote Management: Device Cloud by Etherios™; Digi Remote Manager™ (user installed/managed); SNMP v1/v2c/v3 (user installed/managed)
Local Management: Web interface (HTTP/HTTPS); CLI (Telnet, SSH, SMS)
Management/ Troubleshooting Tools: FTP, SFTP, SCP; Protocol analyzer with PCAP for Wireshark; Event logging with Syslog and SMTP; NTP/SNTP
Processor and Memory (varies by firmware and OS version): Freescale i.MX28, 20 MB RAM, 10 MB file space
Software
Protocol Support: HTTP, HTTPS, FTP, SFTP, SSL, SMTP, Device Cloud SNMP, SNMP (v1/v2c/v3), SSH, Telnet and CLI for web management; remote management via software tool (option); SMS management, protocol analyzer, ability to capture PCAP for use with Wireshark; DynDNS, Dynamic DNS client compatible with BIND9/No-IP/DynDNS
Security/VPN: IP filtering, Stateful inspection firewall with scripting, address and port translation; VPN: IPSec with IKEv1, IKEv2, NAT Traversal; SSL, SSLv2, SSLv3, FIPS 197, Open VPN client and server; PPTP, L2TP; VPN Tunnels: 5 included. Cryptology: SHA-1, MD5, RSA; Encryption: DES, 3DES and AES up to 256-bit (CBC mode for IPsec); Authentication: RADIUS, TACACS+, SCEP for X.509 certificates; Content Filtering (via 3rd party); MAC Address Filtering; VLAN support
Routing/Failover: IP pass-through; NAT, NAPT with IP Port Forwarding; Ethernet Bridging; GRE; Multicast Routing;Routing Protocols: PPP, PPPoE, RIP (v1, v2) OSPF, SRI, BGP, iGMP routing (multicast); IPv6 (firmware upgradable); RSTP (Rapid Spanning Tree Protocol); IP Failover: VRRP, VRRP+TM; Automatic failover/ failback to second GSM network/Standby APN
Other Protocols: DHCP; Dynamic DNS client compatible with BIND9/No-IP/DynDNS; QoS via TOS/DSCP/WRED
Power
Input: 5 VDC (power supply with barrel connector included)
Consumption: Typical: 3.5 W; Max: 15 W
General
Dimensions (L x W x H): 3 in x 4 in x 1 in (7.62 cm x 10.16 cm x 2.54 cm)
LEDs: Power On, WWAN Signal Strength, WWAN Service
Operating Temperature: 0° C to 40° C (32° F to 104° F)
Relative Humidity: 5% to 95% (non-condensing)
Approvals
GSM/CDMA: PTCRB and CDG
Carrier Certifications: Certified by AT&T, Sprint, Verizon, and most major carriers. See www.digi.com for a full list.
Safety: UL 60950, CSA 22.2 No. 60950, EN60950
Emissions and Immunity: CE, FCC Part 15 Class B, AS/NZS CISPR 22, EN55024, EN55022 Class B