AC Power Supply - 5VDC

Manufacturer Part Number
76000965
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility: Digi TransPort WR11 XT

Input Specifications:

  • Rated input voltage rating: 100VAC to 240VAC
  • Input frequency: 50 Hz to 60 Hz
  • Input Plug Type: IEC 60320/C6 with four interchangeable connectors: U.S., EU, UK, and AU.

Output Specifications:

  • Output Voltage: 5VDC
  • Output Current: 6 Amps
  • Output Plug: 5.5 x 2.5 x 9.5mm locking-barrel plug
  • Max. output power: 30W

Environment:

  • Operating Temperature: 0°C to 40° C
  • Storage Temperature: -10°C to -80° C

Dimensions:

  • Size: 118 x 54 x 37 mm
  • Cord Length: 5ft

Approvals:

>
  • Certifications: UL, cUL , CE