10-Port USB Charging Station with Ambient Light Deck

  • Power and charge up to 10 USB powered devices simultaneously
  • Each charging port integrated with auto detection smart IC for maximum charging efficiency
  • 2.4A (max) power output supplied per port for rapid charging of iPhones, iPads, smartphones, tablets and other compatible USB powered devices
  • 8 individual open slots fit and hold most tablets or smartphones, ideal as a space-saving charging solution
  • Non-slip padded deck serves as an extra platform to accommodate additional devices such as Bluetooth earphones, speakers or smartwatches while charging and further minimizes desktop clutter
  • Energy efficient soft glow LED light radiates soothing comfortable ambient light with integrated power On/Off switch to control the light output as needed
  • Includes 90W high performance power adapter with Over-Current, Over-Voltage, Over-Charge, Short-Circuit safety protections to safeguard all of your connected devices

Manufacturer Part Number
AC-PW1314-S1
EAN/UPC
0662774025964,662774025964
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • AC Input: 100V-240V AC
  • DC Input: 19V DC/4.74A
  • Total Charging Output: 5V DC/18A (Max.)
  • Per Port Output: 5V DC/2.4A (Max.)
  • Product details:
    •   Weight: 1.5 LBS
    •   Dimensions: 12.6" (W) x 7.09" (D) x 3.54" (H)
    •   Color: Black
  • Environmental conditions:
    • Operating temperature: 32° F to 104° F (0° C to 40° C)
    • Storage temperature: 4° F to 165° F (-20° C to 85° C)
    • Operating humidity: 20% to 85% RH
    • Storage humidity: 10% to 95% RH
  • UPC: 662774-025964
  • Certifications/Standards: FCC, RoHS
  • Warranty: 1 year limited
  • Country of origin: China