Removable 2.5-inch Hard Drive/SSD for 3.5-inch Bay

Government agencies and SMB organizations that require effective removable drive enclosures to store, transport, and protect their sensitive data rely on the CRU Rhino® Jr RJ20S.

These carriers and frames receive any capacity 2.5" (9.5mm) SATA hard drives and solid-state drives (SSD). The frame mounts in the standard 3.5" bay drives found in desktops and workstations.

The RJ20S enables fast drive swapping for additional storage with our TrayFree™ technology.

A metal hard drive carrier provides reliable data protection for the RJ20S. These enclosures are engineered and warranted for over 50,000 insertions using durable connectors.

The RJ20S operates at speeds up to 6 Gbps using 6 Gbps hard drives and host controllers.

Secure your data with the key lock to prevent unauthorized access to your drive or accidental removal during operation.

Manufacturer Part Number
6700-6500-9500
EAN/UPC
0673825425985,673825425985
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product name: Rhino Jr 20S
Host (I/O) Ports: (1) SATA: up to 6 Gbps

Drive Types Supported:

  • SATA 2.5" drives
  • SAS 2.5" drives
SATA Speed: 6G
Bay Type: TrayFree
Insertion Rating: up to 50,000 drive insertions
Number of bays: 1
Lockable Bays: Rotate/Press
Number of LEDs: 2
Description of LEDs: Power, drive activity
Construction material(s): Durable metal construction
Dimensions: 5.51" x 4.02" x 0.98" (140mm x 102mm x 25mm)
Weight: 0.52 lbs. (0.24 kg)
Compliancy: FCC, CE, RoHS
Warranty: CRU provides a 3-year limited warranty for this product.