VT168H Touchscreen LCD Monitor

10-Point Multi-touch – An Incredibly Intuitive Touch Experience

The ASUS VT168H touchscreen monitor combines 10-point multi-touch capability with superb image quality, flexible connectivity and great ergonomics. The precise and accurate multi-touch display — allowing up to 10 simultaneous touches — is optimized for use with Windows 10 , allowing you to work smarter and more efficiently.

Windows 10 compatible

VT168H has passed the tests and been confirmed that it has best compatibility and reliability with Windows10 operating system. Ensuring home and business users of Microsoft’s new operating system can benefit from ASUS Touch Monitor.

The Touchscreen Monitor That Gives You Much More

ASUS Splendid Video Intelligence Technology employs a color engine with six preset modes. These allow you to adjust your display easily for the best color accuracy and image fidelity, depending on what kind of content is being displayed. You can access the presets via a designated hotkey.

Perfect Comfort and Flexibility for Home and Office

Designed With You in Mind

VT168H has multiple video and peripheral connectors, including VGA and HDMI, making it suitable for use anywhere, either in the home or at the office.

VT168H features an elegant circular base with an ergonomically-designed tilting stand that lets you choose the ideal viewing position. The monitor is also VESA mount-compatible, making it easy to mount on a wall or monitor arm. Advanced power-saving features ensure low energy costs and maximum reliability, and it meets stringent environmental standards including RoHS, ENERGY STAR and TCO.

Manufacturer Part Number
VT168H
EAN/UPC
4712900391114
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Display

    Panel Size: Wide Screen 15.6"(39.6cm) 16:9
    True Resolution : 1366x768
    Display Viewing Area(HxV) : 344.23 x 193.54 mm
    Display Surface Glare
    Pixel Pitch : 0.252mm
    Brightness(Max) : 200 cd/㎡
    ASUS Smart Contrast Ratio (ASCR) : 50000000:1
    Viewing Angle (CR≧10) : 90°(H)/65°(V)
    Flicker free 
    Touch Screen : Yes, Capacitive 10-point multi-touch

  • Video Feature

    SPLENDID Video Preset Modes : 8 Modes 
    Skin-Tone Selection : 3 Modes
    Color Temperature Selection : 4 Modes
    QuickFit (modes) : Yes (Alignment Grid/Photo Modes)
    Low Blue Light : Yes
    HDCP support : Yes
    VividPixel : Yes
    Smart View Technology : Yes

  • Convenient Hotkey

    Blue Light Filter 
    Input Selection

  • I/O Ports

    Signal Input : HDMI, D-Sub, DVI-D
    USB Port(s) : 1 x microUSB, for touch function only

  • Signal Frequency

    Analog Signal Frequency : 30~80 KHz(H) / 50~76Hz(V)
    Digital Signal Frequency : 30~80 KHz(H) / 50~76Hz(V)

  • Power Consumption

    Power On Mode : <7W (Based on Energy Star 7.0 standard)
    Power Saving Mode : < 0.5W
    Power Off Mode : <0.5W
    Voltage : 100-240V, 50 / 60Hz

  • Mechanical Design

    Chassis Colors : Black
    Tilt : +30°~-5°
    VESA Wall Mounting : 75x75mm

  • Security

    Kensington lock

  • Dimensions

    Phys. Dimension with Stand (WxHxD) :377.8mmx280.7mmx189.4mm
    Phys. Dimension without Stand (WxHxD) :337.8x235.9x44 mm
    Box Dimension (WxHxD) :433.8x349.7x122mm

  • Weight

    Net Weight (Esti.) : 1.4 kg
    Gross Weight (Esti.) : 2.8kg

  • Accessories

    VGA cable
    Power cord 
    Micro USB cable
    Quick start guide
    HDMI cable 
    Warranty Card

  • Compliance and Standards

    Energy Star®, BSMI, CB, CE, C-Tick, EPEAT (Silver) by region , ErP, J-MOSS, KCC, PSB, RoHS, TCO6.0, TUV-Ergo, TUV-GS, UkrSEPRO, VCCI, WEEE, WHQL (Windows 10, Windows 8.1, Windows 7), MEPS, RCM, TUV Flicker-free , KC , eStandby, TUV Low Blue Light, CU(EAC)

  • Note

    Window 10 Compatible
    Micro USB for touch function only