Note:
Display
Panel Size: Wide Screen 24.0"(61.0cm) 16:9
Panel Backlight / Type : TN
True Resolution : 1920x1080 *
Display Viewing Area(HxV) : 531.36 x 298.89 mm
Display Surface Non-glare
Pixel Pitch : 0.2768mm
Brightness(Max) : 350 cd/㎡
Contrast Ratio (Max) : 1000:1
Viewing Angle (CR≧10) : 170°(H)/160°(V)
Response Time : 1ms (Gray to Gray)
Display Colors : 16.7M
Flicker free
Trace Free Technology : Yes
Color Temperature Selection : 4 Modes
Gamma adjustment : Yes (Support Gamma 1.8/2.2/2.5 )
GamePlus(modes) : Yes (Crosshair/Timer/FPS Counter/Display Alignment)
Low Blue Light : Yes
HDCP support : Yes
GameVisual :6 Modes(Scenery/Racing/Cinema/RTS/RPG/FPS/sRGB Modes)
Signal Input : HDMI, DisplayPort
USB Port(s) : 3.0x2
Power ON mode: <65W (measuring a screen brightness of 200 nits without audio/ USB/ Card reader connection)
Power Saving/Off mode: <0.5W
Voltage: 100-240V, 50/60Hz
Chassis Colors : Black
Tilt : +20°~-5°
Swivel : +60°~-60°
Pivot : 0°~+90°
Height Adjustment : 0~120 mm
VESA Wall Mounting : 100x100mm
Super Narrow Bezel Design : Yes
Kensington lock
DimensionsPhys. Dimension with Stand(WxHxD): 561.6x(418.2~538.2)x237.9 mm
Phys. Dimension without Stand(WxHxD): 561.6x329.7x70 mm
Box Dimension(WxHxD): 735x415x280 mm
Net Weight(Esti.):6.6kg
Gross Weight(Esti.):9.5kg
Power Cable
AC Adapter
DisplayPort cable
USB 3.0 cable
Quick start guide
Support CD
Warranty Card
BSMI, CB, CCC, CE, CEL level 1, CU, ErP, FCC, J-MOSS, KCC, PSE, RoHS, UL/cUL, VCCI, WEEE, WHQL (Windows 10, Windows 8.1, Windows 7), RCM, TUV Flicker-free , eStandby, TUV Low Blue Light