AMD Radeon RX 470 4G D5 Graphic Card

Introducing AMD LiquidVR

LiquidVR™ is an AMD initiative dedicated to making VR as comfortable and realistic as possible by creating and maintaining what’s known as “presence” — a state of immersive awareness where situations, objects, or characters within the virtual world seem “real.”  Guided by close collaboration with key technology partners in the ecosystem, LiquidVR™ uses AMD’s GPU software and hardware sub-systems to tackle the common issues and pitfalls of achieving presence, such as reducing motion-to-photon latency to less than 10 milliseconds. This is a crucial step in addressing the common discomforts, such as motion sickness, that may occur when you turn your head in a virtual world and it takes even a few milliseconds too long for a new perspective to be shown.   

AMD XConnect™ Technology

Plug in and game on with AMD XConnect technology.

Now it’s easier than ever to connect and use an external Radeon™ graphics card. With AMD XConnect™ technology, external GPU enclosures configured with Radeon™ Graphics can easily connect and disconnect to a compatible ultrathin notebook or 2-in 1 over Thunderbolt™ 3 at any time, just like a USB flash drive—a first for external GPUs!

HDR Ready 

High Dynamic Range (HDR) is a state-of-the-art technology for gamers and cinephiles that care deeply about the display quality of their TV or monitor. Modeled after the acuity of human vision, HDR vastly expands the range of colors and contrast ratios that can be shown by compatible displays. HDR-ready games and movies played on an HDR display appear strikingly sharp, colorful, and vivid, with enhanced contrast and sophisticated nuance compared to even the most stunning SDR content.

Virtual Super Resolution

Virtual Super Resolution (VSR) is an AMD feature that is game and engine agnostic to simulate  Super-Sampling Anti-Aliasing (SSAA) in games that do not have native SSAA support. VSR can also be used in conjunction with other native in-game anti-aliasing for even more game graphics-setting control. VSR allows games to render at higher resolutions (up to 4K; see the ‘Virtual Super Resolution Support’ table, below) and then rescales them down to a lower native display resolution. Using this, you can get quality that rivals up to 4K, even on a 1080p display while playing your favorite games.

AMD Freesync technology
No stuttering. No tearing. Just gaming.

AMD FreeSync™ technology allows a compatible graphics card and monitor to dynamically change frame rates for the optimum display quality without tearing or stuay.

Industry-Standard Displayport

Freesync uses industry-standard displayport Adaptive-Sync Eliminates screen tearing without all the usual lag and latency

  • Synchronizes the refresh rate of a compatible monitor to the frame rate of your content, however much it varies
  • Monitor partners are validating with drivers from AMD now 

DirectX® 12

DirectX® 12 is a new, “console-like” graphics API from Microsoft® that empowers game developers with more direct and obvious control of PC hardware. This direct or “explicit” control better exposes the hardware resources of AMD Radeon™ GPUs to yield higher hardware throughput and, ultimately, more performance for users. To put it simply: much more efficient hardware through smarter software! At the discretion of a game developer, this superior efficiency can be spent on higher framerates, lower latency (VR), lower power consumption, better image quality, or some calculated balance of all four. In any scenario, gamers stand to benefit greatly from choosing AMD hardware to run their favorite DirectX® 12 game.

Manufacturer Part Number
11256-00-20G
EAN/UPC
4895106279896,0840777075203,840777075203
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GPU:
2048 Stream Processors
14 nm FinFET
4th Graphics Core Next (GCN)
1216 MHz  Engine Clock
932 MHz Boost Engine Clock
Interface: PCI-Express 3.0
Memory:
256 bit Memory Bus
GDDR5 Memory Type
Up to 1750 MHz,7000Mbps Effective Memory Clock
4096 MB Size
BIOS Support: UEFI BIOS
Displays: Maximum 4 Outputs
Output:
1 x HDMI 2.0b
3 x DisplayPort 1.4
Resolution:
3840x2160 (120Hz) Pixel DisplayPort Resolution
3840×2160p (60 Hz) HDMI Resolution
API:
OpenGL® 4.5
OpenCL 2.0
DirectX® 12
Shader Model 5.0
Feature:
AMD CrossFire
FreeSync Technology
AMD Eyefinity
AMD Liquid VR Technology
AMD Virtual Super Resolution(VSR)
AMD TrueAudio™ Next Technology
Dolby® TrueHD and DTS-HD Master Audio™ Support
AMD Xconnect ready
Universal Video Decoder (UVD)
DirectX™ 12 Optimized
HDR Ready
Frame Rate Target Control
Cooling: Blower
Form Factor:
2 Part Slot Occupied
242.5(L)X 111.5(W)X 41 (H)mm Dimension /mm
Power Consumption: <150W
OS: Windows 10 Windows 7 
System Requirement:
500 Watt Power Supply (Suggestion)
1 x 6-pin AUX Power Connector
CD-ROM or DVD-ROM drive for installing software
PCI Express® 2.0 or higher version based PC is required with one X16 lane graphics slot available on the motherboard in order for the card to be compatible with.