Vuquest 3320g Hands-Free Scanner

The Vuquest™ 3320g compact area-imaging scanner offers aggressive scanning of all 1D, PDF and 2D barcodes in a lightweight, durable and portable form factor. The scanner’s sleek and elegant design also blends seamlessly in retail environments, providing superior-performance scanning of all printed barcodes, and digital barcodes on any smart device.

Manufacturer Part Number
3320G-4
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MECHANICAL

Dimensions (LxWxH)
73 mm x 51 mm x 26 mm (2.9 in x 2.0 in x 1.0 in)

Weight
77 g (2.7 oz)

Termination
15-POS D-Sub connector

ELECTRICAL

Input Voltage
5VDC ± 0.25V

Operating Power
2.3 W (450 mA @ 5 V)

Standby Power
0.45W (90mA @ 5V)

Host System Interfaces
USB, RS-232 and Keyboard Wedge

ENVIRONMENTAL

Operating Temperature
0°C to 40°C (32°F to 104°F)

Storage Temperature
-20°C to 70°C (-4°F to 158°F)

Humidity
5% to 95% relative humidity, non-condensing

Drop
Designed to withstand 1.5 m (5 ft) drops

Environmental Sealing
IP53

Light Levels
0 to 100,000 lux (9,290 foot-candles)

SCAN PERFORMANCE

Scan Pattern
Area Image (838 x 640 pixel array)

Motion Tolerance
>270 cm/s (106 in/s) at focal point

Scan Angle
Horizontal: 42.4°, Vertical: 33°

Focal Point
127mm (5 in)

Print Contrast
20% minimum reflectance difference

Pitch, Skew
±45°, ±65°

Decode Capability
Reads standard 1D, PDF, 2D, Postal and OCR symbologies. *Note: Decode capabilities dependent on kit configuration

Warranty
Two-year factory warranty