RE7000 Max-Stream AC1900+ Wi-Fi Range Extender

ELIMINATE DEAD ZONES AND BOOST AC1900+ WI-FI RANGE

Extend your home Wi-Fi to hard-to-reach locations in your home such as your backyard, garage, or bedroom so you get AC1900+ Wi-Fi speeds to Smart TVs, Blu-ray Disc players, iPads, tablets, laptops and smartphones to enjoy streaming 4K / HD movies, simultaneous online gaming, social media, and more.

The RE7000 has a slim, compact design: plug it into the bottom A/C outlet and you'll still have access to the outlet just above it.

EXTEND NEXT-GEN AC WI-FI TO MULTIPLE USERS WITH MULTI USER-MIMO

Next-Gen AC with MU-MIMO (Multi-User, Multiple-Input, Multiple-Output) technology ensures your Wi-Fi is delivered faster and with more efficient throughput to every MU-MIMO connected device. This means your whole household can surf the Internet, stream 4K and HD movies, play online games, and more simultaneously--without annoying buffering or lag.

ROOM-TO-ROOM WI-FI WITH SEAMLESS ROAMING

The AC1900+ Range Extender offers Seamless Roaming as you move around your home when linked with a Max-Stream Wi-Fi router. WithSeamless Roaming, your enabled wireless devices will automatically switch to the strongest Wi-Fi signal, so you won't have to manually connect to the router or range extender when you move from one room to another--or even to your backyard.** This means that you can move freely throughout your home while video chatting or streaming videos without experiencing dropped calls or buffering.

Pair a Max-Stream router such as the EA9500 with the Max-Stream range extender for more efficient home Wi-Fi that delivers stronger, more powerful Wi-Fi signal to all your devices.

WORKS WITH ALL WI-FI ROUTERS

This range extender is compatible with any Wi-Fi router, including those from Internet service providers. There's no need to adjust your router's settings when installing the extender.

EASY SETUP OPTIONS FOR OPTIMAL PLACEMENT

Two simple ways to setup:

  • Simply press the Push Button Connect feature on the MAX-STREAM AC1900+ to automatically sync it to your router.
  • Simple setup from a smartphone, tablet, or laptop.

Find the optimal location for the range extender using Spot Finder Technology.

  • If placed too far from an existing router, a range extender may not expand Wi-Fi or Wi-Fi may be spotty. Spot Finder helps ensure your Linksys range extender is in the right spot.

BEAMFORMING AND CROSSBAND FOR RELIABLE CONNECTIVITY

Linksys range extenders provide a reliable connection that allows you to enjoy uninterrupted gaming and HD streaming with:

  • Cross Band Technology to maximize simultaneous use of both bands for high speed connection
  • Beamforming Technology to focus the Wi-Fi Signal directly to your smartphone, tablet, and laptop for faster Wi-Fi connection

CONNECT A WIRED DEVICE WITH GIGABIT ETHERNET PORT

Connect a game console, Blu-ray player, or Smart TV to the AC1900's Gigabit Ethernet port to enjoy Wi-Fi up to 10 times faster than Fast Ethernet.

DUAL BANDS FOR FASTER SPEED AND RELIABILITY

The range extender offers dual wireless bands of 2.4 GHz and 5 GHz for combined speeds of up to 1.9 Gbps--double the performance of single band. Newer wireless-AC devices are routed to the higher-speed 5 GHz band, while older wireless-N and G devices utilize the 2.4 GHz band.

Manufacturer Part Number
RE7000-AU
EAN/UPC
0745883710911,745883710911
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wi-Fi Technology:
AC1900+ MU-MIMO

Key Features:

  • MU-MIMO 
  • Seamless Roaming 
  • Crossband 
  • Spot Finder Technology for best placement 
  • Works with Any router
Network Standards:
  • 802.11ac 
  • 802.11n 
  • 802.11a/g 
  • 802.11b
Wi-Fi Speed:
AC1900 (N300 + AC1733) 

Wi-Fi Bands:
Simultaneous Dual band, 2.4 Ghz + 5 Ghz 

Wi-Fi Range:
10,000 SQ FT 
Number of Ethernet Ports:
1x Gigabit 

Other Ports:
None 
Easy Setup:
  • CD-Less setup 
  • Setup from mobile devices 
  • Push and connect using Wi-Fi Protected set-up (WPS)
Minimum System Requirements:
Latest versions of Google Chrome™, Firefox®, Safari® (for Mac® or iPad®), or Internet Explorer versions 8 or newer. 

Physical Specifications:
126 x 81 x 46 mm, approxmately 255g 

Security Features:
Access Control (Wireless MAC Filtering) 

Warranty and Support:
1 year (for U.S.)