VH22 55 cm (21.5") Monitor (X0N05AA)

Invest wisely, boost productivity, and work comfortably with the business-class HP VH22 55 cm (21.5") Display, which has Full HD resolution, four-way adjustable comfort, and connectivity for your legacy and current technology.

Adjustable, personalized comfort features

Breeze through your day and achieve optimal productivity when you set the height, tilt, and swivel for the way you work best. If you want to work vertically, you can even pivot the display head 90 degrees.

Ample screen size enhanced by Full HD resolution

Enjoy striking views of your everyday content on the 55 cm (21.5") diagonal panel with sharp 1920 x 1080 Full HD resolution.

Flexible, simple connectivity

Get the essential ports you need and want with a VGA connector for legacy compatibility and DVI and DisplayPort for your newer technology.

Featuring

Create an efficient, smart setup

  • Attach your HP Desktop Mini, HP Chromebox or select HP Thin Client directly behind the display for an integrated, affordable workspace.
Designed with the environment in mind
  • Reduce power consumption and help lower your costs with an energy-smart, EPEAT® Gold registered design.

Your monitor’s new best friend

  • Design the screen for how you work with HP Display Assistant software, which enables screen partitioning and helps deter theft by deactivating a monitor that’s disconnected without approval.

Make it yours

  • Create a complete solution with HP accessories designed and tested to work with your display.

World-class support

  • Rest assured that your IT investment is supported by a one-year standard limited warranty. To extend your protection, select an optional HP Care service.

Manufacturer Part Number
X0N05AA#ABB
EAN/UPC
0889899731956,889899731956
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display specifications

Display size (diagonal):
55 cm (21.5")
Panel active area: 47.66 x 26.81 cm
Aspect ratio: 16:9
Native resolution: 1920 x 1080 @ 60 Hz
Resolutions supported:
1920 x 1080
1680 x 1050
1600 x 900
1440 x 900
1280 x 1024
1280 x 800
1280 x 720
1024 x 768
800 x 600
720 x 400
640 x 480
Pixel pitch: 0.248 mm
Brightness: 250 cd/m²
Contrast ratio:
1000:1 static
5000000:1 dynamic
View angle:
170° horizontal
160° vertical
Response time: 5 ms on/off 
Product color: Black
Tilt and swivel angle: Tilt: -5 to +25°
Swivel: 360°
Pivot rotation: 90°
Height: 100 mm
Display features:
Anti-glare
Language selection
LED Backlights
Pivot rotation
On-screen controls
Plug and Play
User programmable
Physical security: Security lock-ready (lock is sold separately)


Connectivity

Input connector:
1 VGA
1 DVI-D (with HDCP support)
1 DisplayPort (with HDCP support)

Dimensions and weight

Weight:
4.5 kg
(With stand)
Product dimensions without stand (W x D x H): 50.76 x 4.82 x 44.64 cm
(Without stand)
Product dimensions with stand (W x D x H): 50.76 x 19.29 x 44.64 cm

Power and operating requirements

Power supply:
Input voltage: 100 to 240 VAC
Power consumption:
28.5 W (maximum)
22.5 W (typical)
0.5 W (standby)
Operating temperature range:5 to 35°C
Operating humidity range: 20 to 80% RH
Energy efficiency:
ENERGY STAR® certified
Environmental:
Arsenic-free display glass
Mercury-free display backlighting
Low halogen


Energy Efficiency

Display size (diagonal): 55 cm (21.5")
Resolution (native): 1920 x 1080 @ 60 Hz

Certification and compliance

Certifications and compliances:

CE
CB
TUV-S
ISO 9241-307
TUV Bauart
cTUVus
Mexico CoC
CCC
TCO Certified
China Energy Label (CEL) Grade
SmartWay - NA only
Microsoft WHQL Certification (Windows 10)

What's included

Warranty: 1-year limited warranty including 1 year of parts and labour. Certain restrictions and exclusions apply.

What's in the box:
Monitor
AC power cord
VGA cable
DVI cable
CD (includes User Guide, warranty, drivers)
HP Display Assistant software