QFX’s Bluetooth Party PA packs big sound with wireless, Bluetooth streaming or USB/SD/FM playback, with a 6.5” woofer. Tell the world who you’re rooting for with the included dynamic microphone and guitar/microphone input. With a built-in rechargeable battery, the Bluetooth Party PA is ready whenever and wherever the party leads.
Note:
PORTABLE PARTY SPEAKER
BLUETOOTH MUSIC STREAMING
• FM Radio/USB/Micro-SD Player
• Inputs: AUX/MIC/Guitar
• Remote Control
• Handle and Strap for easy portability
• 6.5" Woofer
• Rechargeable Battery: 2400mAh
• Output Power: 30W
• Power: 100-240V 50-60Hz
• Output: DC9V-1000mA
• 3.5mm to 3.5mm Aux Cable
• Master Carton Qty: 2
• Master Carton Weight: 14.52 LBS
• Master Carton Dimensions: 14.76x13.85x9.84
• Gift Box Dimensions: 13.4x7.1x9.3
• Unit Weight: 7.25 LBS
• UPC Silver: 6 06540 03174 2
• UPC Red: 6 06540 03278 7
• UPC Blue: 6 06540 03279 4