Enjoy uncompromising performance with ThinkVision T2324p LCD Monitor. This monitor offers FHD resolution and professional In-plane Switching panel which can maximize your viewing angle and visual experience. T2324p also provides multiple interface options (VGA + HDMI + DP) and integrated USB3.0 hub to make your connectivity easier. Boasting low energy consumption and less environmental impact, T2324p adopts latest green standards, meeting Energy Star 6.0, TUV Green Mark, EPEAT Gold, and UL Environment Gold and more.
Note:
Specifications:
Monitor Size: 23-inch
Display area: 509.184 mm (H) x 286.416 mm (V)
Native Resolution: 1920 x 1080
Contrast ration (typical): 1000 : 1
Brightness (typical): 250 cd/m2
Aspect Ratio: 16:9
Pixel Pitch (mm): 0.2652 mm (H) x 0.2652 mm (V)
Colors: 16.7 M
Horizontal viewing angle: 178 degrees (at 10:1 contrast ratio)
Vertical viewing angle: 178 degrees (at 10:1 contrast ratio)
Response Time: 7 ms
Video input: VGA + HDMI + DP
Signal cable - VGA: 1.8 m
USB hub: 4 x USB3.0
USB cable: 1.8m
SYNC Type: Separate TTL
SYNC on Green: No
Bezel width (left & right): 17.3 mm
Bezel width (top): 17.3 mm
Bezel width (bottom): 17.3 mm
Tilt: -5 to 30 degrees
Swivel: -45 degrees to 45 degrees
Lift: 110 mm
Pivot: 0~90 degree, clockwise
Soundbar Attachment: Yes
Tiny Support: Support Clamp Bracket
VESA Mount: 100 mm x 100 mm
Kensington lock slot: Yes
Cable Management: Yes
OSD: Yes
OSD languages: 8
User-defined display modes: 20
Power consumption (typ./max.): 21w / 49w
Power consumption (sleep/off): <0.5w
ISO 9241-307 compliant: Yes