ThinkVision T2324d 23-inch LED Backlit LCD Monitor

Manufacturer Part Number
60F3JAR2US
EAN/UPC
0190404556613,190404556613
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECHNICAL INFORMATION/ PERFORMANCE SPECIFICATIONS

Monitor Size(Active Area Size): 23 inch (509.76mm* 286.74 mm)
Viewable image size: 23 inch
Maximum viewable area (H x V): 509.76 (H) x 286.74 (V)
Native Resolution: 1920 x 1080
Contrast ratio (typical): 1000 : 1
Brightness (typical): 250 cd/m2
Aspect Ratio: 16:9
Pixel pitch: 0.2655(H) x 0.2655(W)
Colors: 16.7 million
Horizontal viewing angle: 170 degrees (at 10:1 contrast ratio)
Vertical viewing angle: 160 degrees (at 10:1 contrast ratio)
Response time (typical:on/off): 5ms typ
Video input: VGA, DP
Signal cable - VGA: 1.8 m
SYNC Type: Separate TTL
SYNC on Green: No
Bezel width (left & right): 17.25 mm
Tilt:-5~22 degree
Swivel: no
Lift: no
Pivot: no
Soundbar Attachment: Yes
VESA mount: 100 x 100 mm
Kensington lock slot: Yes
OSD: Yes
OSD languages: 8
Preset display modes: 26
User-defined display modes: 16
VESA DDC capable: 2B/CI
Power supply: Internal power adapter
Power cord: 1.8 m
ISO 9241-307 compliant: Yes
EU Directive 2002/96/EC - WEEE
EU Directive 2002/95/EC – RoHS
ErP
Standard: COMMISSION REGULATION (EC) No 1275/2008 (ANNEX I point 2 for ITE product)

OPERATING ENVIRONMENT


CONSERVATION: Energy can be saved by switching monitors off overnight and whenever they are not in use for extended periods during the day.

POWER REQUIREMENTS


Power : 90---264V ac (100~240VAC+/-10%)
Voltage Dynamic Frequency : 50 – 60 Hz 
+/- 3 Hz
Power consumption:
- Maximum: 25 watts
- Typical: 20 watts
- Sleep Mode: <0.3 watts
- Off Mode<0.3 watts
- Earth leakage current:
: <3.5 mA at 264 VAC
- <0.25 mA at 100 VAC

AMBIENT TEMPERATURE AND RELATIVE HUMIDITY


Operating 0 to 45 oC 10 to 80% (non-condensing) 8,000 ft
Shipping -20 to 60 oC 5 to 95 % 40,000 ft
Storage -20 to 60 oC 5 to 95 % 40,000 ft

AGENCY CERTIFICATIONS : REGULATORY AGENCY APPROVALS

Safety 
cTUVus
IEC/EN60950 CB Report
NEMKO
NOM (Mexico)
SASO (Saudia Arabia)
TUV-GS (Germany)
CCC (China)
EAC (Russian, Belarus, Kazakhstan)
Ukraine DOC/ COC
PSB (Singapore)
BSMI
KC/KCC (Korea)
TUV-S (Argentina)
ISC (Cambodia)
KVALITET (Serbia)
KUCAS (Kuwait)
INSM (Moldavia)
STZ (Uzbekistan)
KEBS (Kenya)
SONCAP (Nigeria)
Tanzania
LoA (South Africa)

Ergonomics
CECP (China)
EPA 7.0
TCO 7.0
TUV-GS/Ergo
ISO 9241-307
TCO Edge 2.0
RoHS /China RoHS/Turkey RoHS
e-Standby (Korea)
CEL Grade 1
EPEAT Gold
EU REACH
VOC
Israel Energy
ULE Gold
JEITA
Low Blue Light

EMI
FCC B (USA)
CE (Europe)
VCCI (Japan)
KC (Korea)/KCC
RCM (ANZ)
BSMI (Taiwan)
CCC (China)
KVALITET (Serbia)