Designed for businesses, T2254p offers high-quality performance, a comfortable viewing experience and green credentials. With its 22” widescreen in 16:10 aspect ratio and 1680 x 1050 resolution, T2254p offers more than enough desk space needed to boost productivity. It has multiple connectivity options – VGA, HDMI 1.4, DP 1.2 – making it a suitable choice for professional notebook and desktop PC users seeking a multi-monitor setting. With a lightning-fast speed of 5 milliseconds, 250 nits brightness, 72% colour gamut and 1000:1 contrast ratio, this product offers more than enough visual clarity for comfortable viewing. Plus, the full-function, ergonomic stand with tilt, lift, pivot and swivel features makes collaboration more effective. And with no compromise on performance, the T2254p meets the most stringent environmental and ergonomic certifications including Energy Star 6.0, TCO 6.0, TCO Edge 2.0, EPEAT Gold, ULE Gold, TUV Green Mark, CEL Tier 1 and more.DISPLAY: LED backlit LCD panel 22" wide, 16:10, 1680 x 1050 resolution TN panel with 170°/160° viewing angle 250 nits brightness 1000:1 contrast ratio and 3M:1 DCR 5 ms response time 72% colour gamut and 16.7M colours Anti-glare screen CONNECTIVITY & STAND 1 x VGA 1 x HDMI 1.4 1 x DP 1.2 MECHANICAL: Full-function LTPS Stand Support ThinkCentre Tiny Clamp Bracket Cable management MULTIMEDIA: Optional soundbar support 1 x Audio out
Note:
Other Information: T2254p supports Microsoft OS Window 7, Windows 8, Windows 8.1.
Anti Glare Screen: Yes
Antistatic Screen: --
Brightness: 250 cd/m2 (typical)
Max Colors Built in Screen: 16.7 million
Connector: HDMI 1.4,DP1.2,VGA
Contrast Ratio: 1000:1
Display Type: WLCD Anti-glare
Emissions Standard: TCO 6.0
Ergonomics: UL Environment Gold,Energy Star 6.0 ,ISO 9241-307,TUV Green Mark,EPEAT Gold,TCO 6.0
Height Adjustment Metric Units: mm
Maximum Resolution: 1680x1050
Case Color: Raven Black
Monitor Technology: TN
Native Resolution: 1680x1050
Power Supply Type: Internal
Pixel Pitch/Type - Diagonal: 0.282mm
Refresh Time: 5
Refresh Time Units: Milliseconds
Screen Illumination: LED Backlight
Viewable Image Size Inches: 22
Viewable Image Height Metric: 296.1
Viewable Image Height Metric Units: mm
Viewable Image Width Metric: 473.76
Viewable Image Width Metric Units: mm
Stand: Lift Tilt Swivel Pivot
Swivel: +/- 45 degrees
Tilt: -5-30 deg backward
Recommended Resolution: 1680x1050
Vertical Viewing Angle: 160 deg at 10:1 contrast ratio
Video Input: HDMI 1.4
Agency Approvals & Certifications: TCO Display Edge 2.0,UL Environment Gold,TUV Green Mark,energy rating A﹢,EPEAT Gold,CEL Tier 1 (China),Energy Star 6.0,TCO Display 6.0
Depth: 242.6mm
Height: 481.7mm
Max Operating Humidity + Units: 80%
Min Operating Humidity + Units: 10%
Max Operating Temperature + Units: 45C
Min Operating Temperature + Units: 0C
Weight US: 12.34
Weight US Units: lbs
Weight Metric: 5.6
Weight Metric Units: Kg
Width: 509.3mm
Warranty Period: Three Year
Warranty Type: Customer Carry-in or Mail-in Rapid Replacement Service