Edge Optical USB Mouse

A practical design with stylish accents, full function and performance.
The Manhattan Edge Optical USB Mouse, with its 1000dpi resolution sensor, offers reliable performance. A modern design is highlighted by a stylish color panel. Its compact size and ambidextrous shape feature a familiar three-button design with scroll-wheel configuration ideal for daily computing needs.

Easy Installation and Low Maintenance
Plug-and-play installation and compatibility with Windows XP/Vista/7/8.1/10 offer quick and easy operation. With no mechanical or rolling parts to wear or fail, the Manhattan Edge Optical USB Mouse requires little maintenance to maintain reliable performance.

Manufacturer Part Number
179430
EAN/UPC
0766623179430,766623179430
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • USB
  • CE
  • FCC
  • RoHS2
  • WEEE
General
  • USB interface
  • Mouse: optical, 1000dpi resolution
  • Controls: right and left mouse with scroll wheel buttons
  • Material: ABS plastic
  • Compatible with Windows XP/Vista/7/8.1/10 and Mac OS 9 and up
Dimensions
  • Mouse: 10.9 x 6 x 4 cm (4.3 x 2.3 x 1.6 in.); 79g (2.8 oz.)
  • USB cable: 1.5 m (4.9 ft.)
Environmental
  • Operational temperature: 0 - 45°C (32 - 113°F)
  • Storage temperature: -40 - 45°C (-40 - 113°F)
  • Working humidity: < 85%
  • Electrical: 5 V < 30 mA
Package Contents
  • Edge Optical USB Mouse
  • QIG