LCD Monitor Mount with Double-Link Swing Arms

As you find your computer screen becomes as crowded with open jobs as your desktop is, you’ll find that it all becomes easier to manage once you have this Manhattan LCD Monitor Mount installed. It truly makes a huge difference in your ability to organize what you’re working on.

Constructed of durable die-cast metal, it features a sturdy clamp that allows for quick, easy and secure mounting--there's no need to drill holes into desks or countertops. Its fully adjustable tilt, rotate, side-to-side, height and tension settings enable a comfortable and productive viewing position that helps reduce eye fatigue and even neck and back strain. Plus, LCD monitors can be easily rotated around the pole to allow others to view presentations or multimedia displays from almost any direction.

Manufacturer Part Number
461122
EAN/UPC
0766623461122,766623461122
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • Fits 75 x 75 mm / 100 x 100 mm VESA-compliant monitors
  • Installs on horizontal surfaces up to 10 cm (3.94 in.) thick
  • Monitor weight capacity: up to 10 kg (24 lbs.) each
Dimensions
  • Height (pole): 70 cm (27.56 in.)
  • Diameter (pole): 4.9 cm (1.93 in.)
  • Arm length (radius): 36 cm (14.17 in.)
  • Arm width (extended): 72 cm (28.34 in.)
Package Contents
  • LCD Monitor Pole with two Double-Link Swing Arms
  • Cable management clips and trim caps
  • C-clamp with thumb screws
  • Monitor mounting and assembly screws
  • Installation hardware with instructions and hex tool