LCD Monitor Stand with Double-Link Swing Arms

As you find your computer screen becomes as crowded with open jobs as your desktop is, you’ll find that it all becomes easier to manage once you have this Manhattan LCD Monitor Stand. It truly makes a huge difference in your ability to organize what you’re working on.

Constructed of durable die-cast metal, it features a sturdy stand--there's no need to drill holes into the desk or countertop or to clamp to a valued wood, glass desk or table. Its fully adjustable tilt, rotate, side-to-side, height and tension settings enable a comfortable and productive viewing position that helps reduce eye fatigue and even neck and back strain. Plus, LCD monitors can be easily rotated around the pole to allow others to view presentations or multimedia displays from almost any direction.

Manufacturer Part Number
461108
EAN/UPC
0766623461108,766623461108
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

      General
  • Fits 75 x 75 mm / 100 x 100 mm VESA-compliant monitors
  • Monitor weight capacity: up to 10 kg (24 lbs.) each

    Dimensions
  • Height (pole): 39.7 cm (15.63 in.)
  • Diameter (pole): 4.9 cm (1.93 in.)
  • Arm length (radius): 36 cm (14.17 in.)
  • Arm width (extended): 72 cm (28.34 in.)

    Package Contents
  • LCD Monitor Pole with two Double-Link Swing Arms 
  • Cable management clips and trim caps
  • Installation hardware with instructions and hex tool