REALiS 4K501ST LCOS Projector

The REALiS 4K501ST LCOS Projector combines 4K resolution, high brightness, and a robust collection of advanced features – all in a compact size, making it ideal for a wide variety of industries and applications including simulation and training, museums and galleries, higher education, corporate, houses of worship and more.

Outstanding High Resolution

Precise detail and accurate color reproduction are vital to many applications. Canon's native 4K resolution (4096 x 2400) produces an image made up of more than 9.8 million pixels. This resolution exceeds both the DCI 4K cinema standard (4096 x 2160) and 4K TV's QFHD(3840 x 2160). At more than four times the detail of Full HD (1920 x 1080), the 4K501ST's resolution delivers extremely sharp images with faithful color reproduction – creating a highly realistic visual experience.

Advanced Canon Lens

The REALiS 4K501ST comes equipped with a specially designed Genuine Canon 4K short focus wide zoom lens with a consistent F2.6 aperture and throw ratio of 1.0–1.3:1. The lens barrel has a bold red ring which indicates that this lens shares technology with Canon's renowned L-series EF mount professional camera lenses such as an advanced spherical focus feature. The lens itself features a multitude of sophisticated Canon technologies that significantly reduce chromatic aberration, curvilinear distortion, ghosting and flare to create sharp and clear images in a relatively compact projector size. This results in beautiful images with smooth edges.

LCOS Technology with AISYS-enhancement

The 4K501ST is the newest member of the REALiS Projector series which all feature Canon's proprietary LCOS (Liquid Crystal on Silicon) Technology with AISYS-enhancement. With LCOS technology, images are virtually seamless with outstanding color reproduction, and low-latency. The AISYS engine helps ensure the projector delivers an ideal combination of both brightness (up to 5000 Lumens*) and contrast (with a ratio of up to 3000:1). Upgrading existing spaces to 4K is made easier as this projector is a similar size to lower resolution projectors and can be retrofitted into existing spaces where a lower resolution projector might have been.

High Performance Dual Image Processing Engines

The REALiS 4K501ST uses Canon's high-speed dual image processing engines to reproduce uncompressed 4K video at up to 60 frames per second (fps), and two upscaling technologies (BiCubic and Canon's proprietary Sharp Trace) that work together to maximize the quality of 2K video and other non-native 4K resolution content. 

Other advanced image adjustment features include Dynamic Gamma and Memory Color Correction, and a special Motion Blur Reduction feature is available for improved visibility when movement is fast**.

Flexible Installation

Built with an innovative design, the REALiS 4K501ST is compact with a weight of less than 40 lbs. Convenient 360-degree vertical positioning*** and generous Motorized Lens Shift (±60% vertical and ±10% horizontal) provide a high level of installation flexibility. A variety of professional settings and calibration adjustments make it possible to achieve an ideal picture, even in challenging environments.Built-in Edge Blending enables a larger image to be created by joining multiple projectors seamlessly, and a Marginal Focus feature allows for this projector to maintain focus right up to the edges on spherically domed surface.

Manufacturer Part Number
1639C002
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PROJECTOR SPECIFICATIONS

Imaging Device: 0.76", LCOS Panel x3
Native Aspect Ratio: 17:10 Approx. (128:75)
Native Resolution: 4096 x 2400
Brightness: 5000/3750 Lumens *1 *2 *3
Uniformity: 88%
Contrast Ratio: 3000:1 (Native) *3
Digital Keystone: V:±20°, H:±20°
Image Size: 40 - 600"

IMAGE ADJUSTMENTS

Image Mode: Standard / Presentation / Dynamic / Photo/sRGB / Video / DICOM SIM / User 1 / User 2 / User 3
Color Adjustment: Color Level, Color Balance, Color Temperature, Gain (R,G,B), Offset (R,G,B)
Screen Color Correction: Normal / Greenboard / Adjust (custom)
Mounting: Front, Rear, Ceiling, Upward, Downward
Adjustable Feet: Four locations at bottom. Extension length = 0.47"

IMAGE SIGNALS

Scanning Frequency: H: 18.000kHz - 149.096kHz, V: 23.956Hz - 60.000Hz
HDMI (Single): 640 x 480, 720 x 480, 720 x 576, 800 x 600, 1280 x 720, 1024 x 768, 1366 x 768, 1440 x 900, 1280 x 1024, 1920 x 1080, 2048 x 1080, 2560 x 1080, 1920 x 1200, 2048 x 1200, 2560 x 1440, 2560 x 1600, 3840 x 2160, 4096 x 2160
HDMI (1 x 2): 1280 x 480, 1440 x 480, 1440 x 576, 2560 x 720, 3840 x 1080, 2560 x1600, 3840 x 2160, 4096 x 2160, 3200 x 2400 *6, 3840 x 2400 *5 *6
DVI-D (Single): 640 x 480, 800 x 600, 1280 x 720, 1024 x 768, 1366 x 768, 1440 x 900, 1280 x 1024, 1920 x 1080, 2048 x 1080, 2560 x 1080, 1920 x 1200, 2048 x 1200, 2560 x1440, 3840 x 2160 *7, 4096 x 2160 *5 *7
DVI-D (1 x 2): 2560 x 1080, 2560 x 1440, 2560 x 1600, 3840 x 2160 *7, 4096 x 2160*7
DVI-D (2 x 2): 3840 x 2160, 4096 x 2160, 4096 x 2304 *6, 3200 x 2400 *6, 3840 x 2400 *6, 4096 x 2400 *6
DVI-D (1 x 4): 3840 x 2160, 3840 x 2400*6, 4096 x 2160, 4096 x 2304 *6, 4096 x 2400 *6
Dot Clock: 594.00 MHz (Maximum) *8

TERMINALS

DVI-D: Digital PC Input (x4)
HDMI: Digital PC /Digital Video Input (x2)
Mini Jack: Audio Input (x1), Audio Output (x1) Wired Remote Control Connection
Dsub9: RS-232C
USB Type A: USB Connection
RJ-45: Network Connection (1000BASE-T / 100BASE-TX / 10BASE-T)

REMOTE CONTROL

Wireless Remote: Yes

BUILT-IN SOUND

Internal Speaker: 5W, Monaural

LAMP

Type: Super High Pressure Lamp
Life: 3000/4000 Hours *2
Power: 400/300W *2

RATINGS

Fan Noise: 39/34dB *2
Power Consumption: 600/475W *2
Standby Power Consumption: 0.8/0.4W *9
Power Voltage: AC100 - 240V, 50/60 Hz
Operating Temperature: 32°F - 104°F, 20%RH - 85%RH
Storage Temperature: -4°F - 140°F
Weight: 39.6 lbs.
Dimensions: W:18.5" x H:6.9" x D:21"

OPTICS (PROJECTOR LENS)

F Number, Focal Length: F2.6, f=17.2 - 22.3mm
Zoom: 1.3x
Focus: Powered
Throw Ratio: 1.0:1 - 1.3:1 *4