AMD Radeon RX 460 Graphic Card

ASUS Dual RX 460 graphics card for cool and efficient eSports gaming

  • 1244 MHz engine Clock in OC mode for outstanding performance and gaming experience.
  • Dual fan design provides 2X greater air flow and 3X quieter performance.
  • Perfectly Matched with ASUS X99 A II motherboards for optimized style and performance.
  • Industry Only Auto-Extreme Technology with Super Alloy Power II delivers premium quality and best reliability.
  • GPU Tweak II with Xsplit Gamecaster provides intuitive performance tweaking and instant gameplay streaming.

Double the Performance

ASUS Dual RX 460 comes equipped with a dual fan design that delivers 2X greater airflow and 3X quieter performance. While exclusive Auto-Extreme Technology with Super Alloy Power II components for superior stability. GPU Tweak II with XSplit Gamecaster that provides intuitive performance tweaking and instant gameplay streaming. ASUS Dual RX 460 is perfectly matched with your ASUS X99-A II motherboard!

Manufacturer Part Number
DUAL-RX460-O2G
EAN/UPC
0889349481097,889349481097
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine AMD Radeon RX 460
Bus Standard PCI Express 3.0
OpenGL OpenGL®4.4
Video Memory GDDR5 2GB
Engine Clock
1244 MHz (OC Mode)
1224 MHz (Gaming Mode)
Memory Clock 7000 MHz ( DDR2 )
Memory Interface 128-bit
Resolution Digital Max Resolution:5120x2880
Interface
DVI Output : Yes x 1 (Native) (DVI-D)
HDMI Output : Yes x 1 (Native) (HDMI 2.0)
Display Port : Yes x 1 (Native) (Regular DP)
HDCP Support : Yes
Software ASUS GPU Tweak II & Driver
Dimensions
8 " x 4.5 " x 1.7 " Inch
20.4 x 11.5 x4.2 Centimeter
Note
. To have the best cooling performance, ASUS DUAL-RX460-O2G extends the fansink to 2 slots. Please double check you chassis and Motherboard dimension prior to purchase to make sure if fits in your system!