Net-Access™ S-Type Dynamic Cabinet frame with top panel. Single hinge perforated front door. Perforated rear door. Solid side panels (2). Casters, POU brackets (2 set), cage nut rails (2 sets).Dynamic Pallet (1). Dimensions: 78.3"H x 27.6"W x 48.0"D (2026mm x 700mm x 1200mm). Color: Black
Note:
Cable Management: Yes
Casters: Yes
Color: Black
Cooling Architecture: No
Depth (In.): 48.00
Depth (mm): 1200
Equipment: Server
Front Doors: Single hinge perforated
Height (In.): 78.3
Height (mm): 2026
No. of Rack Spaces: 42
Product Type: S-Type Cabinet
Rails: Cage Nut
Rear Doors: Split Perforated
Side Panels: Solid (2)
Standards: EIA 310E
UL Listed: UL 2416
Width (In.): 27.6
Width (mm): 700
RoHS Compliancy Status: Compliant
Min. Order Qty.: 1.0000